EN
  • EN
  • DE

SN74HC132NS

Part No SN74HC132NS
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs | LOGIC GATES AND INVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Logic Type NAND Gate
Number of Inputs 2
Features Schmitt Trigger
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.1V ~ 0.26V
Logic Level - High 1.998V ~ 5.8V
Max Propagation Delay at V, Max CL 21ns at 6V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SO
Manufacturer Package 14-SOIC
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1254500-SN74HC132NS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HC132NS CAD Model

Description

SN74HC132NS Quad Positive-NAND Gates with Schmitt-Trigger Inputs

The SN74HC132NS from Texas Instruments is a high-performance, quadruple 2-input positive-NAND gate IC featuring Schmitt-trigger inputs. Designed to operate from a wide range of power supplies, this chip is suitable for a variety of logic control applications in consumer electronics, automotive, and industrial systems.

Each gate in the SN74HC132NS operates with inputs that have hysteresis, which enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals, making it ideal for applications that require a clean digital output from a noisy input signal environment.

The device is fabricated using Texas Instruments’ high-speed CMOS technology, which provides the inherent benefits of low power consumption and high noise immunity characteristic of CMOS circuitry. It is compatible with standard TTL integrated circuits, allowing for easy interfacing with older technology, while still providing the speed and power efficiency of modern CMOS technology.

Key Features:

  • Logic Type: Quad 2-Input Positive-NAND Schmitt Trigger
  • Operating Voltage Range: 2V to 6V, accommodating a broad spectrum of applications and logic systems.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, ensuring compatibility with a wide array of digital circuits.
  • Package: Available in a 14-pin SOP (Small Outline Package), providing a compact footprint for space-constrained applications.
  • Temperature Range: Designed for operation between -40°C to 85°C, suitable for use in harsh environments.
  • Hysteresis: Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times.

The SN74HC132NS is a versatile and reliable choice for designers looking to implement logic functions that require clean and stable output signals. Its robust design ensures that the device is capable of withstanding the rigors of demanding applications while maintaining high performance and precision.

For detailed specifications, application circuits, and additional information, consult the Texas Instruments product page and datasheets.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess