The NXP SSTUB32864EC/G is a high-performance, 1.8 V configurable registered buffer designed for use in server and workstation memory modules that require a high-speed, low-voltage interface. This advanced memory buffer is optimized for DDR2 and DDR3 SDRAM applications and is compliant with the JEDEC standard.
Key Features
- Voltage: Operates at a low voltage of 1.8V, reducing power consumption and allowing for more energy-efficient designs.
- Speed: Supports high data rates, making it well-suited for high-performance computing environments.
- Configurability: Offers configurable operation modes, enabling it to adapt to various memory architectures and interface standards.
- Compatibility: Compliant with JEDEC specifications, ensuring interoperability with a wide range of memory modules and systems.
- Package: Comes in a compact, surface-mount package that is ideal for space-constrained applications.
Applications
The SSTUB32864EC/G is ideal for various computing applications, including:
- Server memory modules
- Workstation memory modules
- High-performance computing systems
- Data centers and enterprise computing solutions
Performance and Reliability
With its high-speed operation and robust design, the SSTUB32864EC/G ensures reliable performance even in the most demanding computing environments. Its low power consumption makes it an excellent choice for systems where energy efficiency is a priority.
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>DD)
1.8 V ±0.1 V
Operating Temperature
0°C to 85°C
Package
96-ball FBGA
For engineers and system designers looking for a reliable and configurable memory buffer solution, the NXP SSTUB32864EC/G represents a top-tier option that blends performance with power efficiency.