EN
  • EN
  • DE

SN74HC138NSRG4

Part No SN74HC138NSRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254510-SN74HC138NSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HC138NSRG4 CAD Model

Description

The SN74HC138NSRG4 is a high-performance, integrated circuit decoder/demultiplexer manufactured by Texas Instruments. This device is designed to facilitate the hardware management of digital signal lines by converting three binary input signals to eight mutually exclusive outputs. The SN74HC138NSRG4 is part of the 74HC series, which is known for its high-speed CMOS technology, making it suitable for interfacing with TTL logic levels.

Key Features:

  • Wide Operating Voltage Range: The device operates at a wide voltage range of 2 V to 6 V, providing a versatile power compatibility for various digital systems.
  • High Current Output: Capable of driving up to 5.2 mA at the output, this chip ensures reliable signal transmission to connected components.
  • Low Power Consumption: With a typical low power consumption, the SN74HC138NSRG4 is ideal for battery-operated and power-sensitive applications.
  • Multiple Decoding Options: The device can be used to decode 3 binary coded inputs into one of eight mutually exclusive outputs, making it perfect for hardware address decoding.

Applications:

The SN74HC138NSRG4 is a versatile component that finds applications in a wide array of electronic systems. It is commonly used in:

  • Memory chip selection
  • Data multiplexing
  • Device addressing
  • Control signal generation
  • Complex logic circuit implementations

Package and Quality:

This device is offered in an SOP (Small Outline Package) NS tape and reel, ensuring robustness and ease of integration into surface-mount technology (SMT) boards. Texas Instruments is committed to the highest quality and reliability standards, and the SN74HC138NSRG4 is no exception, meeting or exceeding industry standards for performance and durability.

Ordering Information:

To order the SN74HC138NSRG4 or obtain more detailed specifications, visit the Texas Instruments official website or contact an authorized distributor. Ensure the product meets your application requirements by reviewing the detailed datasheet and resource documentation available online.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-DHVQFN
Lowest to $0.7327
ON Semiconductor
IC MULTIPLEXER 3 X 2:1 28-PLCC
Lowest to $23.2836
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4090
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess