EN
  • EN
  • DE
  • IT

SN74HC151NS

Part No SN74HC151NS
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description PROTOTYPE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HC
Package Tube
Product Status Active
Type Data Selector/Multiplexer
Independent Circuits 1
Current - Output High, Low 7.8mA, 7.8mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Standard Package 1 pcs
MSL Level 1 (Unlimited)
Win Source Part Number 712255-SN74HC151NS
Ultra Librarian 3D Model Ultra Librarian SN74HC151NS CAD Model

Description

The SN74HC151NS from Texas Instruments is a high-performance, 8-input multiplexer that is designed to select one of the eight data inputs to a single output line through the use of three binary control inputs. This integrated circuit is part of the HC family, which signifies that it operates with a wide range of power supply voltages while maintaining low power consumption and high noise immunity.

Key Features:

  • 8-Input Multiplexer: Facilitates the selection of one out of eight input signals to be routed to the output.
  • Wide Operating Voltage Range: Functions with a voltage range from 2V to 6V, making it versatile for various applications.
  • Low Power Consumption: The HC technology ensures that the device operates with minimal power draw.
  • High Noise Immunity: Offers robust performance even in environments with significant electrical noise.
  • Standard Logic Levels: Compatible with common logic levels, ensuring easy integration into digital systems.

Applications:

The SN74HC151NS is suitable for a wide range of applications, including:

  • Data multiplexing
  • Signal routing
  • Function generation
  • Computer logic systems
  • Control systems

Product Specifications:

  • Package: 16-pin plastic SOP (Small Outline Package)
  • Temperature Range: Designed to operate over a broad temperature range suitable for commercial and industrial environments.
  • Lead-Free and RoHS Compliant: Meets environmental standards for safer electronics.

The SN74HC151NS multiplexer is a reliable and efficient solution for digital circuit designers looking to manage multiple inputs with a single device. Its compatibility with a range of voltage levels and logic systems, along with its low power consumption and high noise immunity, makes it an excellent choice for both simple and complex electronic systems.

For detailed information, including pin configurations, electrical characteristics, and logic diagrams, refer to the official Texas Instruments datasheet for the SN74HC151NS.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.8543
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.9780
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3220 $56.3500
425+ $0.2642 $112.2850
660+ $0.2560 $168.9600
905+ $0.2477 $224.1685
1,170+ $0.2395 $280.2150
1,565+ $0.2147 $336.0055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess