EN
  • EN
  • DE

SN74HC162N

Part No SN74HC162N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094960-SN74HC162N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74HC162N CAD Model

Description

The SN74HC162N is a high-performance, 4-bit binary counter from Texas Instruments, renowned for its reliable and innovative semiconductor products. This integrated circuit is part of the 74HC series, which stands for High-Speed CMOS Logic. Designed to operate with a wide range of power supplies, the SN74HC162N offers versatility and is suitable for various digital applications.

Key Features

  • Logic Type: 4-bit Synchronous Counter
  • Counting Sequence: Up
  • Operating Voltage: 2 V to 6 V
  • Output Current: -5.2 mA / 5.2 mA
  • Propagation Delay Time: 13 ns at 6 V
  • Operating Temperature: -40°C to 85°C
  • Package / Case: PDIP-16
  • Mounting Type: Through Hole

Product Description

The SN74HC162N is a synchronous presettable counter that features internal carry look-ahead for cascading in high-speed counting applications. It can be programmed to count up from any preset value, making it a flexible choice for designers. Its synchronous reset function allows the counter to be returned to its zero state or any other preset value synchronously with the clock.

With a wide operating voltage range of 2 V to 6 V, the SN74HC162N is compatible with TTL levels, ensuring easy interfacing with older logic families. Its high current outputs can drive up to 10 LS-TTL loads, providing the ability to drive multiple devices or LEDs directly.

Thanks to its PDIP-16 package, the SN74HC162N is easy to handle and suitable for breadboards and prototyping projects. Its through-hole mounting design makes it ideal for educational environments and hobbyist projects, where manual soldering is often preferred.

In summary, the SN74HC162N from Texas Instruments is a reliable and versatile choice for designers and hobbyists looking to implement a 4-bit counter in their digital systems. With its robust feature set and compatibility with a range of power supplies and logic levels, this counter is a staple component in the toolbox of electronic enthusiasts and professionals alike.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess