EN
  • EN
  • DE

SN74HC193QPWRQ1

Part No SN74HC193QPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER 4BIT SYNC U/D 16TSSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74HC
Product Status Obsolete
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 24 MHz
Trigger Type Positive Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HC193
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258924-SN74HC193QPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74HC193QPWRQ1 CAD Model

Description

SN74HC193QPWRQ1 - 4-Bit Synchronous Up/Down Binary Counter from Texas Instruments

The SN74HC193QPWRQ1 is a high-quality integrated circuit designed and manufactured by Texas Instruments, specifically tailored for automotive and industrial applications. This device is a 4-bit synchronous reversible counter that has the capability to count both upwards and downwards, making it a versatile component for a wide range of electronic counting operations.

Constructed with advanced silicon-gate CMOS technology, the SN74HC193QPWRQ1 offers the dual benefits of high-speed operation typical of LSTTL combined with the low power consumption characteristic of CMOS integrated circuits. This balance ensures that the device is suitable for battery-operated and power-sensitive applications without compromising on performance.

The counter operates on a 2V to 6V power supply range, which provides the flexibility to integrate with various logic levels and systems. It features a fully synchronous system design, which provides a more reliable and predictable counting sequence by eliminating the potential for counting errors associated with asynchronous (ripple-clock) counters. This is an essential attribute for critical applications where precision is paramount.

With its clear function, the counter can be reset to its zero state at any time by applying a high level on the clear input. The counter advances on either the low-to-high transition (up counting) or high-to-low transition (down counting) of the clock input, depending on the state of the up/down control input. Moreover, the SN74HC193QPWRQ1 includes a carry output for n-bit cascading and a borrow output for n-bit borrowing, providing the ability to create extended counters with multiple devices.

The SN74HC193QPWRQ1 comes in a TSSOP-16 package, which is known for its compact footprint and suitability for space-constrained applications. This product is also AEC-Q100 qualified, meaning it has passed stringent automotive industry standards for reliability and performance, further cementing its role as a trusted component in automotive electronics systems.

Whether you're designing an odometer, a digital counter display, or a complex industrial control system, the SN74HC193QPWRQ1 from Texas Instruments offers the reliability and functionality needed to meet the demands of your application.

You May Also Be Interested in

Advanced Micro Devices
IC BINARY COUNTER 4-BIT 20DIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PDIP
Need more? Email Us
Texas Instruments
DECADE COUNTER 14-CDIP -55 TO 12
Lowest to $25.3270
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16CDIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Lowest to $17.2049
Texas Instruments
BINARY COUNTER, HC/UH SERIES, SY
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Rochester Electronics
COUNTER / Counter IC Element Bit
Need more? Email Us
Harris Corporation
IC BCD COUNTER 4-BIT 16DIP
Need more? Email Us
Rochester Electronics
4 BIT BINARY UP COUNTER / Counter IC Element Bit
Need more? Email Us
Rochester Electronics
DUAL MARKED (M38510/01309BEA) / Counter IC Element Bit
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess