The SN74HC244PW from Texas Instruments is a high-performance, octal buffer and line driver designed to drive bus lines or buffer memory address registers. This integrated circuit features eight non-inverting buffers with 3-state outputs, making it an ideal choice for interfacing with high-capacity bus lines in a wide range of digital applications.
Key Features:
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Operating Voltage: 2V to 6V, providing compatibility with a variety of logic families and ensuring versatile use in different system voltages.
- Output Current: -6 mA to 6 mA, offering sufficient drive capability for most applications.
- Propagation Delay Time: The device boasts a fast propagation delay, ensuring quick response times for critical applications.
- Operating Temperature: -40°C to 85°C, ensuring reliability and performance even under extreme conditions.
- Package / Case: TSSOP-20, providing a space-saving footprint for densely packed circuit boards.
Applications:
The SN74HC244PW is suitable for a wide range of applications, including:
- Bus driving for data and address buses
- Buffering for memory address registers
- Support for high-speed data transmission
- Interface between different voltage domains
- Signal buffering in communication systems
Quality and Reliability:
Texas Instruments is known for its commitment to quality and reliability, and the SN74HC244PW is no exception. This device is manufactured to the highest standards, ensuring consistent performance and longevity in your electronic designs. Whether for industrial, commercial, or consumer applications, the SN74HC244PW is a trusted solution for your digital buffering needs.
With its robust design and versatile functionality, the SN74HC244PW from Texas Instruments stands out as a top choice for engineers and designers looking for a reliable octal buffer/line driver.