EN
  • EN
  • DE

SN74HC244QDWREP

Part No SN74HC244QDWREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 6V 20SOIC / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74HC
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74HC244
Other Names 296-22300-1,296-22300-2,-296-22300-1R,-296-22300-1,296-22300-6,296-22300-2R,-SN74HC244QDWREPR,V62/03607-02XE,-V62/03607-02XE,296-22300-6R,296-22300-1R,-296-22300-1,-V62/03607-02XER
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259612-SN74HC244QDWREP
Ultra Librarian 3D Model Ultra Librarian SN74HC244QDWREP CAD Model

Description

Product Overview: SN74HC244QDWREP

The SN74HC244QDWREP is a state-of-the-art integrated circuit from Texas Instruments, designed for robust performance in a wide range of applications. As part of the 74HC family, this device features high-speed CMOS logic and is specifically engineered to meet the rigorous demands of the automotive and industrial sectors, among others.

Key Features

  • Octal Buffers and Line Drivers: The SN74HC244QDWREP includes eight non-inverting buffers and line drivers with 3-state outputs, which allow for high current drive capability and provide the flexibility to interface with other components or buses in a system.
  • Enhanced Product (EP) Specifications: As an Enhanced Product, this device meets stringent requirements for operational performance, including extended temperature ranges and reliability under harsh conditions.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 2V to 6V, accommodating various logic level requirements and ensuring compatibility with mixed-voltage systems.
  • High Output Current: The SN74HC244QDWREP is capable of driving up to 15 mA at the output, making it suitable for driving heavier loads when necessary.
  • Robust ESD Protection: It is designed with excellent electrostatic discharge (ESD) protection, ensuring resilience against unexpected electrical spikes.

Applications

The versatility of the SN74HC244QDWREP makes it an ideal choice for a variety of applications, including:

  • Automotive systems
  • Industrial control and automation
  • Signal buffering and driving in communication systems
  • Bus interface and bus management in computing systems
  • Logic level shifting and translation

Quality and Reliability

With Texas Instruments' commitment to quality, the SN74HC244QDWREP is manufactured to the highest standards. It is offered in a wide-body SOIC (DW) package, which provides improved thermal performance and is suitable for space-constrained applications. As a product designed for enhanced reliability, it is a trusted component for mission-critical and safety-critical systems where dependable performance is non-negotiable.

Ordering and Packaging

For ease of integration into your designs, the SN74HC244QDWREP is available for order in tape and reel packaging, facilitating automated assembly processes. Detailed specifications, datasheets, and support documentation can be found on the Texas Instruments website, ensuring that engineers have all the necessary information for successful implementation.

You May Also Be Interested in

ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess