EN
  • EN
  • DE
  • IT

SN74HC258N

Part No SN74HC258N
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC QUAD 2-1 DATA MUX 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 7.8mA, 7.8mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 1008334-SN74HC258N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HC258N CAD Model

Description

Product Overview: SN74HC258N

The SN74HC258N is a quadruple 2-line to 1-line data selector/multiplexer integrated circuit designed and manufactured by Texas Instruments. This high-performance device is part of the HC family, which is well-known for its high-speed CMOS technology. The SN74HC258N is characterized by its low power consumption and wide operating voltage range, making it a versatile choice for various digital applications.

Key Features

  • Logic Type: 2-Line to 1-Line Data Selector/Multiplexer
  • Number of Circuits: 4
  • Operating Voltage Range: 2V to 6V
  • Output Current: High-Level Output Current - 5.2 mA; Low-Level Output Current - 5.2 mA
  • Propagation Delay Time: 19 ns at 4.5V
  • Mounting Type: Through Hole
  • Package / Case: 16-PDIP (0.300", 7.62mm)
  • Operating Temperature: -40°C to 85°C

Applications

The SN74HC258N is suitable for a wide range of applications, including:

  • Data routing
  • Signal gating
  • Function generation
  • Arithmetic operations
  • Computer logic
  • Control systems

Quality and Reliability

Texas Instruments is committed to providing high-quality products that meet the rigorous demands of the electronics industry. The SN74HC258N is no exception and is manufactured to the highest standards to ensure reliable performance and functionality.

Environmental Information

The SN74HC258N is RoHS compliant and supports Texas Instruments' commitment to environmental sustainability. Its lead-free and halogen-free design contributes to its eco-friendly profile, making it suitable for use in green electronics and applications where environmental impact is a concern.

Ordering and Packaging

When ordering the SN74HC258N, it is available in tube packaging, and the standard pack quantity is 25 units. For large volume requirements, it is recommended to contact Texas Instruments or an authorized distributor to ensure availability and competitive pricing.

You May Also Be Interested in

Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1457 $50.2665
840+ $0.1196 $100.4640
1,295+ $0.1159 $150.0905
1,785+ $0.1121 $200.0985
2,310+ $0.1084 $250.4040
3,090+ $0.0972 $300.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess