EN
  • EN
  • DE

SN74HC30NS

Part No SN74HC30NS
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function NAND
RoHS Non-Compliant
Win Source Part Number 1094973-SN74HC30NS
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74HC30NS CAD Model

Description

The SN74HC30NS is a high-performance, 8-input NAND gate integrated circuit (IC) from the renowned manufacturer Texas Instruments. Designed with advanced silicon-gate CMOS technology, it boasts a significant reduction in power consumption compared to its TTL counterparts, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Logic Type: 8-Input NAND Gate
  • Package: 14-Pin SOP (Small Outline Package)
  • Operating Voltage: 2 V to 6 V
  • Output Current: ±8 mA
  • Propagation Delay Time: 13 ns at 4.5 V
  • Operating Temperature: -40°C to 85°C

Performance and Quality

The SN74HC30NS is designed to deliver high-speed performance while maintaining the robustness and reliability synonymous with Texas Instruments' products. The device can operate at a wide voltage range, which allows for use in various logic systems and ensures compatibility with both CMOS and LSTTL outputs.

Applications

With its versatile 8-input configuration, the SN74HC30NS is suitable for a multitude of logic functions and complex logic circuit designs. It is commonly used in:

  • Computing systems
  • Data processing
  • Control systems
  • Alarm systems
  • Logic function generators

Environmental and Regulatory Compliance

The SN74HC30NS adheres to stringent environmental standards, ensuring that the product is compliant with RoHS (Restriction of Hazardous Substances) directives. This commitment to environmental sustainability reflects Texas Instruments' dedication to reducing the ecological footprint of their products while maintaining high standards of quality and performance.

Conclusion

In conclusion, the SN74HC30NS from Texas Instruments is a powerful and efficient solution for implementing 8-input NAND logic operations in a variety of electronic systems. Its low power consumption, high-speed performance, and wide operating voltage range make it a versatile and reliable component for designers and engineers seeking quality and dependability.

You May Also Be Interested in

Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess