EN
  • EN
  • DE

SN74HC365NG4

Part No SN74HC365NG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 6V 16DIP / Buffer, Non-Inverting 1 Element 6 Bit per Element 3-State Output 16-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74HC
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 6
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74HC365
Other Names SN74HC365NE4,SN74HC365NE4
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259583-SN74HC365NG4
Ultra Librarian 3D Model Ultra Librarian SN74HC365NG4 CAD Model

Description

The SN74HC365NG4 is a high-performance integrated circuit from Texas Instruments, designed to provide reliable bus driver solutions with 3-state outputs. This product is part of the 74HC family, which is well-known for its high-speed CMOS logic characteristics. The SN74HC365NG4 is specifically crafted to drive bus lines or buffer memory address registers, offering a robust interface between two buses or between a bus and a CPU.

Key Features

  • Logic Type: Hex Bus Drivers with 3-State Outputs
  • Package: 16-Pin PDIP
  • Operating Voltage Range: 2V to 6V
  • Output Drive Capability: 15 LSTTL Loads
  • High-Current 3-State Outputs Can Drive Up To: 15 LSTTL loads
  • Typical tpd: 13 ns
  • Low Power Consumption: 80-µA max ICC

Product Applications

The SN74HC365NG4 is versatile and can be used in a wide array of applications. It is particularly useful in systems that require high drive and low power consumption. Its applications include:

  • Driving bus lines or buffering memory address registers
  • Serving as an interface between two buses
  • Interfacing with a CPU
  • General-purpose logic applications

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74HC365NG4 is manufactured to the highest standards, ensuring consistent performance and reliability. It is designed to meet the rigorous demands of the electronics industry and is suitable for commercial, industrial, and military applications.

Environmental and Regulatory Compliance

The SN74HC365NG4 is RoHS compliant and supports Texas Instruments' commitment to environmental responsibility. It is designed to be compatible with lead-free soldering processes, making it suitable for use in various environmentally sensitive applications.

Ordering and Packaging

This product is available in a 16-pin PDIP (Plastic Dual-In-Line Package), which is widely used and easy to integrate into a variety of circuit boards. For ordering information and detailed specifications, please refer to the official Texas Instruments datasheet for the SN74HC365NG4.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Lowest to $1.4079

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess