EN
  • EN
  • DE

SN74HC367NSRG4

Part No SN74HC367NSRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description HEX BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254619-SN74HC367NSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HC367NSRG4 CAD Model

Description

The SN74HC367NSRG4 is a high-performance, hex-buffer and line-driver integrated circuit designed and manufactured by Texas Instruments. This device is part of the 74HC series, which is well-known for its high-speed CMOS logic family. It is specifically engineered to drive bus lines or buffer memory address registers, making it an ideal component for a wide range of digital applications.

Key Features:

  • Logic Type: Hex Buffers and Line Drivers with 3-State Outputs
  • Number of Elements: Six
  • Number of Bits per Element: 1
  • Output Type: 3-State
  • Supply Voltage Range: 2 V to 6 V
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: 16-Pin Plastic Small Outline (NSR)
  • Mounting Type: Surface Mount
  • Technology: CMOS
  • Propagation Delay Time: 13 ns at 4.5 V, 16 ns at 6 V, 52 ns at 2 V

The SN74HC367NSRG4 features a high drive current of ±7.8 mA at 5 V, which allows it to drive capacitive loads while maintaining signal integrity. Its 3-state outputs enable connection to a bus-organized system without the need for external pull-up resistors, providing a more energy-efficient solution.

Its robust design ensures reliable operation even under challenging environmental conditions. The device is fabricated with silicon gate CMOS technology, which provides a significant advantage in terms of speed-power product compared to LS-TTL logic types.

Additionally, the SN74HC367NSRG4 is characterized for operation from -40°C to +85°C, ensuring functionality across a wide temperature range, making it suitable for industrial applications. The device also complies with the RoHS directive, making it an environmentally friendly choice for electronic designs.

With its combination of high-speed performance, low power consumption, and reliable operation, the SN74HC367NSRG4 from Texas Instruments is an excellent choice for interfacing with high-speed bus systems and buffering digital signals in a variety of applications, including computers, servers, networking equipment, and industrial control systems.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7986 $53.9580
70+ $1.4758 $103.3060
105+ $1.4297 $150.1185
145+ $1.3836 $200.6220
190+ $1.3375 $254.1250
255+ $1.1991 $305.7705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 430 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess