EN
  • EN
  • DE

SN74HC36N

Part No SN74HC36N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094975-SN74HC36N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74HC36N CAD Model

Description

The SN74HC36N is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various electronic applications. This particular chip belongs to the 74HC series, which is well-known for its high-speed CMOS logic family. The SN74HC36N is designed to meet the rigorous demands of today's digital systems, providing a seamless and efficient operation.

Key Features

  • Logic Type: Quad 2-Input NAND Gate with Open Drain
  • Operating Voltage: 2 V to 6 V, accommodating a wide range of power supplies.
  • Output Current: High current drive capability, with 25 mA at the output.
  • Propagation Delay Time: Fast propagation delay, ensuring swift signal processing.
  • Temperature Range: Designed to operate over a broad temperature range, typically from -40°C to 85°C.
  • Package: Housed in a 14-pin DIP (Dual In-line Package), making it easy to integrate into through-hole PCB designs.

Applications

The SN74HC36N is suitable for a diverse range of applications, including:

  • Logic circuit building blocks
  • Signal processing
  • Control systems
  • Embedded systems
  • Power management
  • Timing circuits
  • Interface applications

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74HC36N is no exception, and it is manufactured to the highest standards to ensure consistent performance and durability. Customers can trust this component for long-term use in their electronic projects.

Environmental Compliance

The SN74HC36N is also environmentally friendly, complying with RoHS (Restriction of Hazardous Substances) standards, which restricts the use of specific hazardous materials found in electrical and electronic products.

Whether you are designing a new system or troubleshooting an existing one, the SN74HC36N from Texas Instruments is an excellent choice for robust and reliable logic operations.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Vishay
DIODE SCHOTTKY 60V 3A TO277A / Diode Schottky 60 V 3A Surface Mount TO-277A (SMPC)
Need more? Email Us
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
Shikues
Lowest to $0.0428
SiTIME
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 5A 40V SMBF / Diode Schottky 40 V 5A Surface Mount SMBF
Lowest to $0.2684
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess