EN
  • EN
  • DE

SN74HC373APWR

Part No SN74HC373APWR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCT TRANS LATCH D 3ST 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel - TR
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 2 V ~ 6 V
Independent Circuits 1
Delay Time - Propagation 15ns
Current - Output High, Low 7.8mA, 7.8mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Manufacturer Homepage www.ti.com
Win Source Part Number 727111-SN74HC373APWR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74HC373
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian SN74HC373APWR CAD Model

Description

Product Overview: SN74HC373APWR by Texas Instruments

The SN74HC373APWR is a high-performance, octal transparent D-type latch designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit is part of TI's 'HC' family, which indicates that it is fabricated using high-speed CMOS technology to achieve its operational characteristics.

Key Features

  • Wide Operating Voltage: The device supports a wide range of operating voltages from 2V to 6V, making it versatile for various applications and compatible with many other logic families.
  • High Current Drive: Capable of driving up to 15mA at the outputs, the SN74HC373APWR can drive heavier loads than many standard CMOS outputs.
  • Low Power Consumption: Its CMOS technology ensures low power consumption, which is ideal for battery-operated and power-sensitive applications.
  • Octal D-type Latches: The device contains eight latches with 3-state outputs for bus-oriented applications, providing a significant amount of data storage or buffering capability within a single package.
  • Transparent Latches: The latches are transparent, meaning that when the latch-enable (LE) input is high, the Q outputs will follow the data (D) inputs. When LE is taken low, the data that was present at the D inputs when LE was high will be retained at the Q outputs until LE is taken high again.
  • Package: Supplied in a TSSOP (Thin Shrink Small Outline Package) 20-pin configuration, the SN74HC373APWR is designed for space-saving and reduced weight in PCB design.

Applications

The SN74HC373APWR is suitable for a variety of applications including:

  • Buffering and storage
  • Bus interface and driver
  • Data management and communication systems
  • Microprocessor or microcontroller extension

Quality and Reliability

As with all Texas Instruments products, the SN74HC373APWR is designed to meet the highest quality and reliability standards. The device is thoroughly tested across a broad range of temperatures and voltages to ensure performance in demanding environments.

You May Also Be Interested in

Texas Instruments
QUAD NOR R/S LATCH / Channel IC
Lowest to $0.5797
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $23.3844
Rochester Electronics
Channel IC
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Texas Instruments
IC 16BIT TRANSP D-LATCH 48-SSOP
Lowest to $6.3381
NXP / Nexperia
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2187 $50.3010
560+ $0.1795 $100.5200
865+ $0.1739 $150.4235
1,190+ $0.1683 $200.2770
1,540+ $0.1627 $250.5580
2,060+ $0.1459 $300.5540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 602 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess