The SN74HC374P is a high-performance, octal edge-triggered D-type flip-flop integrated circuit (IC) from Texas Instruments. This IC is designed for the efficient handling of eight individual D-type flip-flops in a single package, making it a popular choice for a wide range of digital applications where the storage or transfer of data is required.
Key Features
- Wide Operating Voltage Range: The SN74HC374P operates at a voltage range of 2V to 6V, allowing for flexible use in various circuit designs.
- High-Current Outputs: This IC can drive up to 15mA at the output, making it suitable for driving LEDs or other light loads.
- Low Power Consumption: The device features a low power consumption, which is crucial for battery-powered or energy-efficient applications.
- Edge-Triggered Design: The flip-flops in this IC are edge-triggered, capturing data on the rising edge of the clock signal, which provides precise timing control.
Applications
The SN74HC374P is versatile and can be used in various digital circuits, including:
- Buffer/Storage Registers
- Shift Registers
- Data Storage
- Relay and Solenoid Drivers
- Addressable Latch Systems
Technical Specifications
Parameter
Value
Package Type
DIP-20, SOIC-20
Operating Temperature
-40°C to +85°C
Logic Type
D-Type Flip-Flop
Number of Circuits
8
Output Current
15mA
Overall, the SN74HC374P from Texas Instruments is a reliable and efficient solution for designers looking to implement octal flip-flops in their digital systems. Its robust feature set and wide operating voltage range make it a flexible choice for a multitude of applications.