EN
  • EN
  • DE

SN74HC4060D

Part No SN74HC4060D
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 14-STAGE ASYNCHRONOUS BINARY COUNTERS AND OSCILLATORS | IC ASYNC BIN CNTR/OSCIL 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Timing Asynchronous
Count Rate 33MHz
Trigger Type Negative Edge
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74HC4060
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1254645-SN74HC4060D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HC4060D CAD Model

Description

The SN74HC4060D from Texas Instruments is a high-performance, integrated circuit that combines a 14-stage binary counter with an on-chip oscillator. Designed to provide reliable and precise timing solutions, this device is suited for a wide range of applications, from simple time delay functions to sophisticated frequency management systems.

Key Features

  • High-Performance Silicon-Gate CMOS: The SN74HC4060D is built using CMOS technology, offering a robust and energy-efficient solution for digital counting operations.
  • On-Chip Oscillator: With its integrated oscillator, this device can be used as a standalone system, requiring minimal external components for operation.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2V to 6V, making it versatile for both low and standard voltage applications.
  • Low Power Consumption: The low power characteristics of the CMOS technology ensure minimal energy usage, which is crucial for battery-powered and energy-sensitive designs.
  • 14-Stage Binary Counter: The device features a 14-stage divider which provides a wide range of division ratios, allowing for precise timing and frequency scaling.
  • Multiple Package Options: Available in a variety of package types, the SN74HC4060D can be selected in the form that best fits the space and layout requirements of your design.

Applications

The SN74HC4060D is ideal for applications that require accurate timing and frequency control. These include:

  • Time Delay Circuits
  • Frequency Counters
  • Low-Frequency Oscillation
  • Signal Processing
  • Sequential Timing

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74HC4060D is no exception. This device is subjected to rigorous testing and quality control measures, ensuring that it meets the high standards expected of TI products.

Technical Support and Resources

For additional information, technical support, and resources, customers can access a wealth of documentation, including data sheets, application notes, and design resources, directly from the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038
Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $5.1934
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8218
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5645 $50.8050
220+ $0.4632 $101.9040
335+ $0.4488 $150.3480
465+ $0.4343 $201.9495
600+ $0.4198 $251.8800
800+ $0.3764 $301.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess