EN
  • EN
  • DE

SN74HC595

Part No SN74HC595
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 8-BIT SHIFT REGISTERS WITH 3-STATE OUTPUT REGISTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254687-SN74HC595
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Clock & Timing, Consumer Electronics, Embedded Design & Development
Ultra Librarian 3D Model Ultra Librarian SN74HC595 CAD Model

Description

The SN74HC595 is a highly versatile serial-to-parallel shift register from Texas Instruments that is designed to offer an optimal solution for expanding the output capabilities of microcontroller systems. This integrated circuit is widely used in digital systems for serial-to-parallel data conversion and is an essential component for applications requiring additional output ports.

Key Features

  • 8-Bit Serial-In, Parallel-Out Shift: The SN74HC595 allows for the conversion of serial data input to parallel data output, making it perfect for interfacing with microcontrollers.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2V to 6V, providing flexibility for use in various circuit designs.
  • High-Current Output Drive: Capable of driving up to 15mA at 5V, it can directly drive LEDs and other output devices without additional current-limiting components.
  • Shift Register Clear Function: The clear function enables the register to be quickly emptied, ready for new data, which is crucial for time-sensitive applications.
  • Output Latch Feature: Includes a latch that allows for the update of output bits without changing the current state, ensuring smooth and controlled data management.
  • Edge-Triggered Clock Input: The clock input is edge-triggered, allowing for precise control over data shifting operations.
  • Low Power Consumption: Designed with CMOS technology, this shift register is known for its low power dissipation, making it suitable for power-sensitive applications.

Applications

The SN74HC595 is ideal for a broad range of applications including:

  • LED Displays and LED Matrix Control
  • Digital Control Circuits
  • Signal Processing
  • Data Acquisition Systems
  • Relay Control
  • Logic Circuit Extensions

With its robust functionality and ease of use, the SN74HC595 from Texas Instruments is a go-to component for engineers and designers looking to efficiently expand the output capabilities of their digital systems without compromising on performance or power consumption.

You May Also Be Interested in

Atmel
Lowest to $8.5447
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Texas Instruments
Lowest to $4.5685
Panasonic
Lowest to $26.8133
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
STMicroelectronics
Lowest to $20.1698
Atmel
Lowest to $24.7389

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3406 $51.0900
360+ $0.2795 $100.6200
555+ $0.2708 $150.2940
765+ $0.2620 $200.4300
990+ $0.2533 $250.7670
1,325+ $0.2271 $300.9075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess