EN
  • EN
  • DE

SN74HC595ADBR

Part No SN74HC595ADBR
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description SN74HC595ADBR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Shift Shift Register 1 Element 8 Bit 16-SSOP
Manufacturer Texas Instruments
Series 74HC
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SSOP (0.209", 5.30mm Width)
Case / Package 16-SSOP
Family Name 74HC595
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74HC595ADBRG4, SN74HC595ADBR-ND, SN74HC595ADBRG4-ND, 296-48163-1, 296-48163-2, 296-48163-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896614-SN74HC595ADBR
Ultra Librarian 3D Model Ultra Librarian SN74HC595ADBR CAD Model

Description

The SN74HC595ADBR is a high-performance, 8-bit shift registers with output latches from Texas Instruments, designed for serial-to-parallel data conversion. This integrated circuit (IC) is a vital component in digital systems where an expansion of input/output ports is required, without increasing the number of microcontroller pins in use.

Key Features

  • Shift Register: It includes an 8-bit serial-in, parallel-out shift register that allows the system to convert serial data into parallel outputs.
  • Output Latching: An additional 8-bit D-type storage register with 3-state outputs provides the option to store data and use it for driving outputs with high current and voltage handling capabilities.
  • Wide Operating Voltage: The SN74HC595ADBR operates over a broad voltage range from 2V to 6V, making it suitable for various applications and compatible with TTL levels.
  • High-Current Output Drive: This IC can drive up to 35 mA at 5V, allowing it to directly drive LEDs and other low-power devices.
  • Shift Register Clock (SHCP): A dedicated clock input is used for the shift register, enabling precise control of data shifting.
  • Output Enable (OE): The output enable function allows the user to control the output states of the register, providing a means to gracefully control the output activity.
  • Multiple Package Options: The SN74HC595ADBR is available in a range of package types, including the DB (SSOP – DB) package, providing flexibility for various design considerations.

Applications

The versatility of the SN74HC595ADBR makes it an ideal choice for a wide array of applications. It is commonly used in:

  • Digital signal processing
  • LED displays and LED matrix management
  • Relay control systems
  • Serial-to-parallel data conversion
  • Server and networking equipment
  • Consumer electronics

Conclusion

The Texas Instruments SN74HC595ADBR is an essential component for designers looking to optimize their digital systems. Its robust feature set, including serial-to-parallel conversion, high-current output drive, and wide operating voltage range, make it a versatile choice for a multitude of electronic applications.

You May Also Be Interested in

UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC REGISTER, BI-DIRECT DL 24SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1603
Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0722 $53.6100
115+ $0.8798 $101.1770
180+ $0.8523 $153.4140
245+ $0.8248 $202.0760
315+ $0.7973 $251.1495
420+ $0.7148 $300.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,220 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess