EN
  • EN
  • DE

SN74HC645DW

Part No SN74HC645DW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS | IC TRANSCVR NON-INVERT 6V 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 74HC645
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1254697-SN74HC645DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HC645DW CAD Model

Description

SN74HC645DW Octal Bus Transceiver by Texas Instruments

The SN74HC645DW represents a high-performance, integrated circuit designed by Texas Instruments, a leader in semiconductor innovation. This octal bus transceiver with 3-state outputs is meticulously engineered to facilitate bidirectional communication between two buses. The device is part of the 74HC (High-Speed CMOS) logic family, which is renowned for its robust performance, low power consumption, and compatibility with TTL (Transistor-Transistor Logic).

Key Features

  • Wide Operating Voltage: The SN74HC645DW operates across a wide voltage range, typically from 2V to 6V, making it suitable for interfacing with various logic families and accommodating diverse system requirements.
  • High Drive Capability: With the ability to drive up to 15 LSTTL (Low-Power Schottky TTL) loads, the device is capable of handling significant current, ensuring reliable data transmission even in demanding applications.
  • Octal Bidirectional Data Flow: The transceiver features eight bidirectional data lines, allowing for efficient data transfer and multiplexing between buses.
  • 3-State Outputs: The inclusion of 3-state output capability enables the device to disconnect entirely from the bus, thereby allowing for multiple devices to share the same bus without interference.

Applications

The SN74HC645DW is versatile and can be used in a variety of applications, including:

  • Data communication between different systems or logic blocks
  • Bus isolation and buffering in multi-master systems
  • Memory switching and data exchange in computing systems
  • Interface conversion and bus management in embedded systems

Package and Quality

The device comes in a 20-pin SOIC (Small Outline Integrated Circuit) package, denoted by the 'DW' suffix, which is suitable for surface-mount technology (SMT). Texas Instruments ensures high standards of quality and reliability, making the SN74HC645DW a trusted choice for professionals in electronics design and manufacturing.

For detailed specifications, application notes, and support resources, designers and engineers are encouraged to visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5652 $54.7820
80+ $1.2843 $102.7440
125+ $1.2442 $155.5250
170+ $1.2040 $204.6800
215+ $1.1639 $250.2385
290+ $1.0435 $302.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess