EN
  • EN
  • DE

SN74HC73MD

Part No SN74HC73MD
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094990-SN74HC73MD
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74HC73MD CAD Model

Description

Product Overview: SN74HC73MD from Texas Instruments

The SN74HC73MD is a high-performance, dual JK-type flip-flop integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This IC is part of the 74HC series, known for its high-speed CMOS technology, and is designed to operate in a wide range of applications, from consumer electronics to industrial systems.

This particular model, the SN74HC73MD, comes in a compact SOIC-14 (MD) package, making it suitable for surface-mount technology (SMT) and ideal for space-constrained applications. Its dual JK flip-flop configuration provides designers with a versatile building block for implementing a variety of logic functions, such as counters, shift registers, and control circuits.

Key Features:

  • Logic Type: Dual JK Flip-Flop with Clear
  • Operating Voltage: 2 V to 6 V, accommodating a broad range of power supplies and ensuring compatibility with both TTL and CMOS logic levels.
  • High Speed: Typical clock frequency of up to 48 MHz, enabling fast response times for demanding applications.
  • Output Current: Provides a high-current output capability of ±8 mA, allowing for direct drive of LEDs or other display elements.
  • Low Power Consumption: Characterized by low power dissipation, which is essential for battery-powered devices and energy-efficient designs.
  • Temperature Range: Operable within an industrial temperature range of -40°C to 85°C, ensuring reliable performance under harsh conditions.

Applications:

The SN74HC73MD is highly adaptable and can be used in a wide array of applications such as:

  • Timing circuits
  • Sequential control systems
  • Toggle functions
  • Pulse shaping
  • Synchronous and asynchronous counters

With its robust design and versatile functionality, the SN74HC73MD from Texas Instruments is a go-to choice for engineers and designers looking for a reliable flip-flop solution. Whether you're working on consumer electronics, automotive, or industrial projects, this IC promises to deliver performance and durability.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess