EN
  • EN
  • DE

SN74HC74DBLE

Part No SN74HC74DBLE
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset 14-SSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Lead Free Contains Lead
Logic Function D-Type
Number of Bits 2
Number of Pins 14
Propagation Delay 37 ns
RoHS Compliant
Win Source Part Number 1094991-SN74HC74DBLE
Categories Logic - Flip Flops
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74HC74DBLE CAD Model

Description

SN74HC74DBLE Dual D-Type Positive Edge-Triggered Flip-Flops from Texas Instruments

The SN74HC74DBLE from Texas Instruments is a high-performance, dual D-type positive edge-triggered flip-flop integrated circuit. This device is part of the 74HC series, designed to operate at a wide voltage range from 2V to 6V, making it suitable for interfacing with both TTL and CMOS logic levels. With its dual flip-flop design, it provides users with reliable bistable state storage capabilities, ideal for a variety of digital applications.

The SN74HC74DBLE features two independent D-type flip-flops with direct clear and preset inputs. Each flip-flop has an individual data input (D), clock input (CLK), set (SD), clear (CD), and outputs Q and Q̅. The edge-triggered design ensures that the state of the flip-flop changes only at the rising edge of the clock signal, providing precise control over data transfer and storage. This characteristic makes the device particularly useful in edge-triggered applications such as counters, registers, and control circuits.

The flip-flop's outputs can drive up to 10 LSTTL loads, which is a testament to its impressive fan-out capability. Additionally, the SN74HC74DBLE boasts a balanced propagation delay and transition times, ensuring fast and reliable operation across the entire voltage range. This is crucial for high-speed digital systems where timing is of the essence.

Manufactured in a DBLE package, the SN74HC74DBLE is designed for space-saving and efficient PCB layout. The device is also characterized for operation from -40°C to 85°C, making it suitable for industrial applications where temperature extremes are common.

Overall, the SN74HC74DBLE is a versatile and robust component that offers the reliability and performance expected from Texas Instruments. Its wide operating voltage range, high noise immunity, and low power consumption make it an excellent choice for designers looking to implement flip-flops in their digital logic systems. Whether used in data storage, shift registers, or control circuits, the SN74HC74DBLE provides a solid foundation for any digital logic application.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess