EN
  • EN
  • DE

SN74HCT373M

Part No SN74HCT373M
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095014-SN74HCT373M
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74HCT373M CAD Model

Description

The SN74HCT373M, crafted by the renowned semiconductor manufacturer Texas Instruments, is a high-performance integrated circuit that belongs to the 'HCT' family. This octal transparent D-type latch is designed for use in systems that interface with 5V TTL logic while operating at the more power-efficient CMOS voltage levels.

Key Features

  • Logic Type: The device features eight D-type latches with 3-state outputs, ensuring efficient data storage and transfer.
  • Operating Voltage: It operates at a voltage range of 4.5V to 5.5V, making it compatible with typical TTL power supply levels.
  • Output Drive Capability: The SN74HCT373M can drive up to 15 LSTTL loads, providing ample current for interfacing with various logic families.
  • Package: This product comes in an SOIC (Small Outline Integrated Circuit) package, with a body size of 10.30 mm × 7.50 mm.
  • Temperature Range: It is designed to operate over a broad temperature range, from -40°C to 85°C, ensuring reliability in diverse operating conditions.

Applications

The SN74HCT373M is ideal for a multitude of electronic applications, including:

  • Buffering and data storage
  • Addressable memory
  • Control systems
  • Data management systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74HCT373M is no exception, as it is rigorously tested to meet stringent industry standards for performance and reliability. This ensures that engineers and designers can integrate this latch into their systems with confidence, knowing that it will provide consistent and reliable operation.

Environmental Compliance

In addition to its technical capabilities, the SN74HCT373M is manufactured with environmental considerations in mind. It is compliant with RoHS (Restriction of Hazardous Substances) standards, which means it is free from several harmful substances commonly used in electronic equipment.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess