EN
  • EN
  • DE

SN74HCT4053M96E4

Part No SN74HCT4053M96E4
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0736
Reference case SOP16
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 727116-SN74HCT4053M96E4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HCT4053M96E4 CAD Model

Description

The SN74HCT4053M96E4 is a versatile triple 2-channel multiplexer/demultiplexer from Texas Instruments, designed for use in a wide array of digital and analog signal-switching applications. This integrated circuit (IC) is part of the HCT (High-Speed CMOS, TTL-Compatible) family, which is known for its robust performance and compatibility with TTL logic levels.

This particular device features three independent 2-channel multiplexers/demultiplexers with a common select input, enabling the routing of analog or digital signals to multiple destinations within a circuit. Each multiplexer/demultiplexer has its own separate enable input, providing additional control and flexibility.

The SN74HCT4053M96E4 operates over a broad voltage range from 4.5V to 5.5V, making it suitable for interfacing with 5V digital systems. It also has a low "on" resistance and a low "off" leakage current, ensuring minimal signal distortion and high signal integrity.

Key features of the SN74HCT4053M96E4 include:

  • Triple 2-channel configuration allowing for multiple signal routing options
  • Compatible with TTL logic levels
  • Wide operating voltage range (4.5V to 5.5V)
  • Low "on" resistance and "off" leakage current for high-fidelity signal switching
  • Separate enable inputs for each multiplexer/demultiplexer for enhanced control

The IC comes in a surface-mount package, specifically the 16-pin SOIC (Small Outline Integrated Circuit) package, denoted by the "M" in its part number. The "96E4" suffix indicates specific device options or configurations as defined by Texas Instruments.

The SN74HCT4053M96E4 is ideal for various applications, including signal gating, data routing, and function selection in communication systems, data acquisition systems, and audio/video signal processing. Its versatility and performance make it a valuable component for designers seeking a reliable and efficient solution for their multiplexing and demultiplexing needs.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1892 $50.1380
645+ $0.1553 $100.1685
1,000+ $0.1504 $150.4000
1,375+ $0.1456 $200.2000
1,780+ $0.1407 $250.4460
2,380+ $0.1262 $300.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,118 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess