EN
  • EN
  • DE

SN74HCU04DRG4

Part No SN74HCU04DRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX INVERTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCU
Packaging Reel - TR
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Operating Supply Voltage 2 V ~ 6 V
Maximum Quiescent Current 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V ~ 1.8 V
Logic Level - High 1.7 V ~ 4.8 V
Max Propagation Delay @ V, Max CL 14ns @ 6V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1254793-SN74HCU04DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Embedded Design & Development, Clock & Timing
Family Name SN74HCU04
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74HCU04DRG4 CAD Model

Description

SN74HCU04DRG4 Hex Inverter by Texas Instruments

The SN74HCU04DRG4 from Texas Instruments is a high-performance, hex inverter integrated circuit designed for a wide range of applications requiring inverting functions. This device is part of the advanced CMOS logic family and offers a robust solution for digital signal processing.

Key Features

  • Logic Type: Inverter
  • Number of Circuits: 6
  • Supply Voltage Range: 2V to 6V
  • Output Current: 5.2mA
  • Propagation Delay Time: 8ns at 4.5V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14

Product Description

The SN74HCU04DRG4 is a device that contains six independent inverters. It is designed for use in applications that require high-speed, low-power inverting functions. This IC is capable of driving loads with a high output current of 5.2mA while maintaining a low power consumption, making it ideal for battery-powered devices.

With a wide supply voltage range from 2V to 6V, the SN74HCU04DRG4 offers flexible power management for various system voltages. Its fast propagation delay of only 8ns at 4.5V ensures quick response times in critical applications. The device is available in a compact SOIC-14 package, suitable for space-constrained applications and providing a reliable surface mount solution.

Operating over an industrial temperature range of -40°C to 85°C, the SN74HCU04DRG4 is robust and suitable for use in harsh environments. This versatility makes it an excellent choice for industrial, automotive, and consumer electronics where reliability is paramount.

Overall, the SN74HCU04DRG4 from Texas Instruments is a versatile, high-performance hex inverter chip that offers designers a balance of speed, power efficiency, and reliability for a multitude of inverting applications.

You May Also Be Interested in

Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4316 $51.7920
285+ $0.3542 $100.9470
440+ $0.3431 $150.9640
605+ $0.3320 $200.8600
780+ $0.3210 $250.3800
1,045+ $0.2878 $300.7510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 970,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess