EN
  • EN
  • DE

SN74HCU7204PWT

Part No SN74HCU7204PWT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 2CH 2-INP 8TSSOP / Inverter IC 2 Channel 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74HCU
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.3V ~ 1.1V
Logic Level - High 1.7V ~ 4.8V
Max Propagation Delay @ V, Max CL 14ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 8-TSSOP
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Base Product Number 74HCU7204
Other Names TEXTISSN74HCU7204PWT,SN74HCU7204PWTG4,SN74HCU7204PWTE4,SN74HCU7204PWTE4,SN74HCU7204PWTG4,2156-SN74HCU7204PWT-TITR
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257802-SN74HCU7204PWT
Ultra Librarian 3D Model Ultra Librarian SN74HCU7204PWT CAD Model

Description

Product Overview: SN74HCU7204PWT

The SN74HCU7204PWT is a high-performance integrated circuit from Texas Instruments, designed to serve as a positive-edge-triggered flip-flop. This device is part of the 74HCU series, which is renowned for its utility in various digital applications. It is particularly well-suited for systems requiring a high-speed, low-power single positive-edge-triggered flip-flop.

Key Features

  • High-Speed Performance: The SN74HCU7204PWT is optimized for speed, ensuring quick response times and efficient data processing in high-speed digital systems.
  • Low Power Consumption: Despite its fast performance, this component is designed to operate with minimal power draw, making it ideal for battery-powered and energy-sensitive applications.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages from 2V to 6V, providing flexibility for use in various system voltage levels.
  • Output Drive Capability: The device can drive up to 10 LSTTL loads, which allows for direct interfacing with numerous logic families.
  • Robust Design: The SN74HCU7204PWT is built to withstand the rigors of industrial applications, offering a wide temperature operational range and a high level of reliability.

Applications

The versatility of the SN74HCU7204PWT makes it suitable for a wide array of applications including:

  • Digital Signal Processing (DSP)
  • Embedded Systems
  • Timing Circuits
  • Control Systems
  • Logic Circuit Design

Physical Attributes

The SN74HCU7204PWT comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, offering a compact footprint for space-conscious designs. Its surface-mount package allows for efficient assembly on printed circuit boards, facilitating integration into a wide variety of electronic products.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74HCU7204PWT is no exception. Each component is rigorously tested to meet stringent industry standards, ensuring long-term performance and reliability in your electronic projects.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4341 $50.1935
85+ $1.1767 $100.0195
135+ $1.1400 $153.9000
185+ $1.1032 $204.0920
235+ $1.0664 $250.6040
315+ $0.9561 $301.1715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,370 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess