The SN74LC04A from Texas Instruments is a high-performance, six-channel device that belongs to a family of advanced CMOS logic integrated circuits. Designed for use in a wide range of electronic applications, this hex inverter chip offers a perfect blend of power efficiency and speed, making it an ideal choice for modern digital systems.
Key Features
- Logic Type: The SN74LC04A is a hex inverter, meaning it contains six independent inverter gates that can be used to invert the logic level of input signals.
- Supply Voltage Range: This device operates over a broad supply voltage range from 2 V to 5.5 V, accommodating various logic level requirements and ensuring compatibility with both TTL and CMOS logic families.
- High-Speed Operation: It features a typical propagation delay time of 9 ns at 5 V, providing fast response times suitable for high-speed signal processing applications.
- Low Power Consumption: With its CMOS technology, the SN74LC04A has a significantly reduced power consumption compared to traditional TTL inverters, making it a power-efficient solution for battery-operated devices.
- Drive Capability: The device can drive up to 10 LSTTL loads, allowing it to interface with a variety of digital components and systems.
- Package Options: Available in several package types, including SOIC, SSOP, TSSOP, and PDIP, providing flexibility for different board layouts and space constraints.
Applications
The versatility of the SN74LC04A hex inverter makes it suitable for a diverse array of applications, such as:
- Logic level conversion
- Wave shaping and signal processing
- Oscillator circuits
- Pulse generators
- Control systems
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The SN74LC04A is no exception and is built to meet the stringent standards expected of all TI products. Its robust construction ensures long-term performance stability and resistance to environmental factors, making it a reliable choice for critical applications.
For detailed specifications, technical documentation, and application notes, engineers and designers are encouraged to visit the official Texas Instruments website or contact their local TI support representative.