The SN74LS01J from Texas Instruments is a high-performance, quadruple 2-input positive-NAND gate integrated circuit. This device is part of the 7400 series logic family, specifically the Low-Power Schottky (LS) sub-family, which offers a balanced trade-off between speed and power consumption.
Key Features:
- Logic Type: NAND Gate
- Number of Circuits: 4
- Number of Inputs: 2 per gate
- Operating Voltage Range: 4.75V to 5.25V
- Output Current: -0.4mA (High), 8mA (Low)
- Propagation Delay Time: 9.5ns at 5V
- Operating Temperature Range: 0°C to 70°C
- Mounting Type: Through-Hole
- Package / Case: J-14 ceramic dip
Product Description:
The SN74LS01J is designed for use in general-purpose logic applications and can be found in a wide array of digital systems. Its robust design ensures reliable operation over various environmental conditions. The device is characterized for operation from 0°C to 70°C, making it suitable for commercial-grade applications.
Each gate in the SN74LS01J operates with a typical propagation delay of 9.5ns when supplied with a 5V voltage, ensuring fast response times for critical applications. The low-power consumption of the LS technology allows this device to be used in power-sensitive designs without compromising performance.
The device's through-hole mounting design assures easy integration into printed circuit boards (PCBs), and the J-14 ceramic dip package provides a durable housing that protects the internal circuitry. The SN74LS01J is a reliable choice for designers looking to implement basic logic functions with the assurance of Texas Instruments' quality and performance.
Applications:
- Industrial Controls
- Data Processing
- Consumer Electronics
- Telecommunication Systems
- Instrumentation