EN
  • EN
  • DE

SN74LS06NSRG4

Part No SN74LS06NSRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX INVERTER BUFFERS/DRIVERS WITH OPEN-COLLECTOR HIGH-VOLTAGE OUPUTS | IC INVERTER OPEN COL 6CH 14SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type Inverter
Number of Inputs 6
Features Open Collector
Supply Voltage (V) 4.75V ~ 5.25V
Current - Output High, Low -, 40mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 20ns at 5V, 15pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Supplier Device Package 14-SOP
Manufacturer Package 14-SOIC
Family Part Number 74LS06
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1254816-SN74LS06NSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS06NSRG4 CAD Model

Description

The SN74LS06NSRG4, manufactured by Texas Instruments, is a high-performance device that belongs to a series of hex inverter buffers/drivers. This integrated circuit is designed with open-collector high-voltage outputs to interface with high-level circuits such as MOS or for driving high-current loads. It is commonly used in applications that require voltage level translation and current drive capability.

Key Features:

  • Logic Type: Inverter Buffers/Drivers with Open-Collector Outputs
  • Number of Circuits: Six independent circuits
  • Output Voltage: Capable of driving 30-V loads
  • High Current Drive: Up to 40 mA at 5V VCC
  • Typical Power Dissipation: Low power consumption with 60 mW rating
  • Voltage Compatibility: Compatible with most TTL families
  • Mounting Type: Surface-mount package for efficient PCB layout
  • Operating Temperature Range: 0°C to 70°C, suitable for commercial applications

Applications:

The SN74LS06NSRG4 is versatile and can be used in various applications, including:

  • Logic level translation for interfacing different voltage domains
  • Current driver for LEDs, relays, and other high-current devices
  • Buffer for driving the inputs of high-voltage or high-current systems
  • Peripheral driver for microprocessors and microcontrollers

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability. The SN74LS06NSRG4 is no exception, offering stable performance in a wide range of environmental conditions. It is designed to meet the rigorous standards of the industry, ensuring a reliable solution for both commercial and industrial applications.

Package and Availability:

The SN74LS06NSRG4 comes in a 14-pin SOP (Small Outline Package), which is widely used in the industry for its compact size and ease of integration into various systems. Check with authorized distributors for availability and bulk pricing options.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412
Nexperia USA Inc.
IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Lowest to $0.1019
Nexperia USA Inc.
IC GATE NAND 1CH 8-INP 14SO / NAND Gate IC 1 Channel 14-SO
Need more? Email Us
Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
NXP / Nexperia
IC CONFIG MULT-FUNC GATE 6-XSON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)
Lowest to $0.2038
Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
Toshiba Semiconductor and Storage
Decoder/Demultiplexer Dual 2-to-4 16-Pin SOIC T/R
Lowest to $0.1414

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess