EN
  • EN
  • DE

SN74LS113AN

Part No SN74LS113AN
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Description DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH PRESET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 334074-SN74LS113AN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS113AN CAD Model

Description

The SN74LS113AN is a high-performance integrated circuit (IC) from Texas Instruments, a global leader in the semiconductor industry.

  • Description: dual JK flip-flop with set and clear
  • Features: two independent JK flip-flops, each with its own direct clear and preset inputs
  • Type: edge-triggered flip-flops
  • Advantage: low power consumption.
  • Package: 14-pin DIP (Dual In-line Package)
  • Supply Voltage Range: 4.75 to 5.25 volts
  • Operating Temperature Range: 0 to 70 degrees Celsius
  • Typical Propagation Delay Time: 15ns

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
AMCC
Lowest to $0.6537
Micron Technology Inc.
Lowest to $1.4076
AMCC
Lowest to $3.2617
Infineon Technologies
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess