EN
  • EN
  • DE

SN74LS123NSRG4

Part No SN74LS123NSRG4
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description RETRIGGERABLE MONOSTABLE MULTIVIBRATORS | IC MULTIVIBRATR RETRIG DL 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 28ns
Current - Output High, Low 400μA, 8mA
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number 74LS123
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1254834-SN74LS123NSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS123NSRG4 CAD Model

Description

Product Overview: SN74LS123NSRG4

The SN74LS123NSRG4 is a high-performance, dual retriggerable monostable multivibrator produced by Texas Instruments. This integrated circuit is part of the 74LS family, which signifies that it is a low-power Schottky device, combining low power consumption with high-speed operation. The SN74LS123NSRG4 is designed to generate precise time delays and is capable of retriggering with the output pulse sustaining the duration set by the external timing components.

Key Features

  • Timing from Microseconds to Hours: The device is capable of producing a wide range of timing intervals, from microseconds to several hours, making it highly versatile for various applications.
  • Retriggerable/Resettable Capability: With its retriggerable functionality, the SN74LS123NSRG4 can extend the output pulse duration with each new trigger event before the current pulse has finished. Additionally, the reset function allows the pulse to be terminated at any time.
  • Adjustable Duty Cycle: The duty cycle of the output pulses can be adjusted using external resistors and capacitors.
  • High Output Drive: The device offers a high output drive, capable of sourcing or sinking up to 100 mA, which is suitable for driving various loads.
  • Direct Clear Input: A direct clear input is provided to instantly terminate the output pulse when required.
  • Edge-Triggered from Active-High or Active-Low Gated Logic Inputs: The multivibrator can be triggered on either rising or falling edges, providing flexibility in interfacing with different logic signals.

Applications

The SN74LS123NSRG4 is a highly adaptable component that can be used in a multitude of applications including timing circuits, pulse shaping, missing pulse detection, and in systems that require precise delay generation. Its ability to interface with other logic families also makes it suitable for use in digital systems where signal synchronization or timing is crucial.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LS123NSRG4 is built to meet stringent industry standards. The device is available in a 14-pin NS package and is characterized for operation from 0°C to 70°C, ensuring reliable performance across a range of environmental conditions.

For detailed information, datasheets, and support, customers should visit the Texas Instruments official website or contact their local sales office.

You May Also Be Interested in

Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Linear Technology
Monostable Multivibrator Single-Element 0°C 70°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $7.1279
STMicroelectronics
IC MULTIVIBRATR DUAL MONO 16SOIC
Need more? Email Us
Linear Technology
Monostable Multivibrator Single-Element 0°C 70°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $6.5469
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $9.2915
Nexperia USA Inc.
IC DUAL RETRIG MULTIVIB 16TSSOP
Lowest to $0.4366
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP
Lowest to $1.2681
Linear Technology
IC MONOSTABLE MULTIVIBRATOR 6DFN
Lowest to $65.2829
Linear Technology
Monostable Multivibrator Single-Element -40°C 85°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $7.8407

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7095 $53.2125
175+ $0.5822 $101.8850
270+ $0.5640 $152.2800
370+ $0.5458 $201.9460
475+ $0.5276 $250.6100
635+ $0.4730 $300.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,516 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess