The SN74LS132DR is a high-functionality quad 2-input positive-NAND Schmitt trigger designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 74LS logic family, which is known for its low-power Schottky technology, combining low power consumption with high switching speeds.
The device features four independent NAND gates with Schmitt-trigger action on each input. The Schmitt trigger functionality allows the gates to transform slowly changing input signals into sharply defined jitter-free output signals, making them particularly useful in applications with noisy environments or where slow input transitions are encountered.
Key Features:
- Logic Type: Quad 2-Input NAND Gate
- Schmitt Trigger Input: Yes, provides noise immunity and transforms slowly changing input signals
- Package: Supplied in an 8-pin SOIC package (SN74LS132DR) that is suitable for surface-mount technology (SMT)
- Operating Voltage Range: Typically 5V, which is standard for 74LS logic devices
- Switching Characteristics: Fast switching speeds with low power consumption
- Operating Temperature: 0°C to 70°C, making it suitable for commercial-grade applications
With its robust design, the SN74LS132DR is ideal for a wide range of applications, including wave and pulse shapers, astable multivibrators, and in circuit designs requiring hysteresis. The device's performance is guaranteed over the full temperature and voltage range, ensuring reliability and consistency in its operation.
Thanks to its industry-standard SOIC package, the SN74LS132DR is compatible with a multitude of PCB designs and is easy to integrate into existing and new projects. Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design resources to facilitate the integration of the SN74LS132DR into your designs.
Whether you're working on digital electronics, signal processing, or simply need a reliable logic gate with Schmitt-trigger inputs, the SN74LS132DR from Texas Instruments is a solid choice that combines performance with durability.