EN
  • EN
  • DE

SN74LS137D

Part No SN74LS137D
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DECIMAL DECODER, LS SERIES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896649-SN74LS137D
Ultra Librarian 3D Model Ultra Librarian SN74LS137D CAD Model

Description

Product Overview: SN74LS137D from Texas Instruments

The SN74LS137D is a high-performance integrated circuit produced by the renowned semiconductor manufacturer, Texas Instruments. This device belongs to the '74LS' logic family, known for its low-power Schottky technology, which is a variant of the TTL (Transistor-Transistor Logic) family that combines speed with efficient power consumption.

The SN74LS137D is a 3-to-8 line decoder/demultiplexer with address latches. Its primary function is to take a three-bit binary input and decode it into one of eight mutually exclusive outputs. The device features an active-low enable input, which allows for easy expansion of the decoder to decode higher bit combinations when multiple SN74LS137D units are connected in cascade.

This particular model, the 'D' variant, comes in a 16-pin SOIC package, making it suitable for surface-mounted applications. The compact form factor of the SOIC package allows for a high-density mounting on PCBs, which is ideal for space-constrained electronic designs.

Key specifications of the SN74LS137D include:

  • Typical power dissipation of 40 mW
  • Operating voltage range of 4.75V to 5.25V
  • High-level output current of -0.4 mA
  • Low-level output current of 8 mA

With its robust design, the SN74LS137D is applicable in a wide range of digital systems. Common applications include memory address decoding, data routing, and the control of multiple peripheral devices. Its ability to latch the address inputs also makes it particularly useful in microprocessor-controlled systems where address stability is required during the decoding operation.

The SN74LS137D is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. Whether for use in commercial, industrial, or military-grade applications, this decoder/demultiplexer is designed to meet the stringent requirements of complex digital systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 2 X 4:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC MULTIPLEXER 1X32:32 144-TQFP
Need more? Email Us
Texas Instruments
IC DATA SELECT/MUX 2X4:1 16TSSOP
Lowest to $5.8209
Texas Instruments
Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3202
Microchip Technology
IC CROSSPOINT SWITCH 1X2:2 16MLF
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess