EN
  • EN
  • DE

SN74LS629D

Part No SN74LS629D
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC DUAL VCO 20MHZ 16-SOIC / VCO (Dual) IC 20MHz 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Series 74LS
Package Tube
Type VCO (Dual)
Frequency 20MHz
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 35 mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Mounting SMD (SMT)
Base Product Number 74LS629
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SN74LS629DE4,296-34014-5,SN74LS629DG4,2156-SN74LS629D,SN74LS629D-ND,SN74LS629DE4-ND,TEXTISSN74LS629D,SN74LS629DG4-ND
Standard Package 40
Win Source Part Number 1201464-SN74LS629D
Ultra Librarian 3D Model Ultra Librarian SN74LS629D CAD Model

Description

SN74LS629D Voltage-Controlled Oscillator

The SN74LS629D, manufactured by Texas Instruments, is a voltage-controlled oscillator (VCO) device that falls under the category of precision oscillators. This integrated circuit is designed to provide a versatile solution for generating an adjustable frequency output controlled by an input voltage. The SN74LS629D is a part of the 74LS series, which is known for its low power consumption and high-speed operation.

The device features two independent voltage-controlled oscillators, each with its own separate voltage input, frequency control, and output. This dual design allows for a wide range of applications, from signal processing to frequency modulation and even complex waveform generation. The SN74LS629D operates over a power supply range of 4.75 V to 5.25 V, making it compatible with other standard 5V logic families.

One of the key advantages of the SN74LS629D is its wide frequency range. Each VCO can be adjusted to oscillate over a frequency range of 0.01 Hz to more than 20 MHz, depending on the external components connected to the device. The frequency is linearly proportional to the input voltage, which provides a high degree of precision and control over the output frequency.

The SN74LS629D comes in a 14-pin SOIC package, which is suitable for surface mount technology (SMT) and is widely used in electronic circuits for its compact size and reliability. This package is ideal for applications where space is at a premium and high-density mounting is required.

Engineers and designers choose the SN74LS629D for its flexibility, reliability, and the reputation of Texas Instruments for producing high-quality electronic components. Whether used in communication systems, instrumentation, or digital signal processing, the SN74LS629D provides a stable and adjustable frequency source that can be tailored to meet the specific needs of a wide variety of applications.

You May Also Be Interested in

Microchip Technology
MEMS OSC LOW POWER LVCMOS 20C-7 / 11.2896 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us
Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $4.1415
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 33.3300MHZ CMOS SMD / 33.33 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3176 $53.2704
10+ $10.9273 $109.2730
15+ $10.5858 $158.7870
20+ $10.2444 $204.8880
26+ $9.9029 $257.4754
34+ $8.8784 $301.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess