EN
  • EN
  • DE

DSC1123CL2-200.0000

Part No DSC1123CL2-200.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC LOW JITTER 200MHZ LVDS  /  200 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1123
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 200 MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.25V ~ 3.63V
Absolute Pull Range (APR) ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 32mA
Mounting SMD (SMT)
Package / Case 6-VDFN
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSC1123
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 110
Win Source Part Number 1209041-DSC1123CL2-200.0000
Ultra Librarian 3D Model Ultra Librarian DSC1123CL2-200.0000 CAD Model

Description

Product Overview: DSC1123CL2-200.0000

The DSC1123CL2-200.0000 is a high-performance, precision oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This crystal oscillator is designed to deliver exceptional stability and accuracy for a wide range of applications, making it an ideal choice for engineers and designers looking for reliable timing solutions.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 200.0000 MHz, providing a stable and precise clock signal for high-speed digital circuits.
  • Package: This component comes in a compact 6-SMD, no lead package, which allows for efficient use of PCB space and is suitable for high-density mounting.
  • Supply Voltage: It operates on a supply voltage of 2.25V to 3.63V, accommodating various design requirements and ensuring compatibility with a range of electronic systems.
  • Output Type: The DSC1123CL2-200.0000 features LVDS (Low-Voltage Differential Signaling) output, which is known for its ability to transfer data at high speeds while minimizing electromagnetic interference.
  • Temperature Stability: The oscillator boasts excellent temperature stability, ensuring consistent performance over a wide temperature range.
  • RoHS Compliant: In line with environmental standards, this product is RoHS compliant, making it suitable for use in applications that require adherence to strict environmental regulations.

Applications

The DSC1123CL2-200.0000 is versatile and can be used in various applications, including but not limited to:

  • Networking equipment such as routers, switches, and network interface cards.
  • High-speed data transmission systems.
  • Telecommunications infrastructure.
  • Server and storage platforms.
  • Industrial and medical electronics that require precise timing.

With its high frequency, low jitter, and stable performance, the DSC1123CL2-200.0000 is an essential component for systems that demand accurate timing and synchronization. Microchip Technology's commitment to quality ensures that this oscillator meets the stringent requirements of modern electronic devices, providing designers with a reliable and efficient timing solution.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 39.2160MHZ CMOS SMD
Need more? Email Us
Realtek
Oscillators RoHS
Lowest to $32.2557
Seiko Epson Corporation
XTAL OSC XO 25.0005MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 52.5600M-TBGPA0: OSC M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 24.5760MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 156.285157MHZ CMOS S
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 25.1730M-TBGSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 25.6000MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 35.2520M-TCHSA0: OSC M
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess