EN
  • EN
  • DE

SN74LS14

Part No SN74LS14
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HEX SCHMITT-TRIGGER INVERTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254861-SN74LS14
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian SN74LS14 CAD Model

Description

SN74LS14 Hex Schmitt-Trigger Inverters

The SN74LS14 from Texas Instruments is a small-outline integrated circuit that features six independent Schmitt-trigger inverters. This device is specifically designed for digital signal processing and operates with a power supply range of 4.5V to 5.5V, making it ideal for TTL (Transistor-Transistor Logic) applications.

Key Features:

  • Logic Type: Inverter with Schmitt-trigger inputs
  • Supply Voltage Range: 4.5V to 5.5V, typically 5V
  • Output Current: Capable of driving 10 LS-TTL loads
  • Pin Count: 14-pin package for easy integration
  • Hysteresis Voltage: Provides enhanced noise immunity and stable output

The SN74LS14 is widely appreciated for its robust hysteresis characteristics that enhance noise immunity and ensure clean, stable output transitions, even in the presence of slow input transitions or noisy operating conditions. The Schmitt-trigger function converts irregular input signals into well-defined jitter-free output signals, which is crucial for digital circuits that require precise timing.

Applications:

This versatile chip is commonly used in applications that include:

  • Wave shaping and signal processing
  • Square wave generation
  • Logic circuits and digital computing
  • Debouncing switches and noisy inputs

With its low power consumption and high functionality, the SN74LS14 is an excellent choice for designers looking for a reliable inverter that can handle the demands of complex digital systems. It is available in multiple package options, including PDIP, GDIP, PDSO, and SOP, providing flexibility for various types of circuit board layouts.

For detailed specifications, application notes, and support documentation, visit the Texas Instruments official website.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess