EN
  • EN
  • DE

SN74LS161ANS

Part No SN74LS161ANS
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC SYNC 4-BIT BIN CNTR 16SO / Counter IC Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 761 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896655-SN74LS161ANS
Ultra Librarian 3D Model Ultra Librarian SN74LS161ANS CAD Model

Description

The SN74LS161ANS from Texas Instruments is a high-performance, synchronous 4-bit binary counter designed for use in a wide array of digital applications. This integrated circuit is part of the 74LS logic family, which is renowned for its low power consumption and high speed. The SN74LS161ANS is specifically engineered to count in a binary sequence, making it an essential component for digital systems requiring precise time delays, counting, or frequency division.

Key Features

  • Synchronous Counting: The counter operations are synchronized by a clock input, ensuring that the outputs change simultaneously on each clock pulse for reliable and predictable operation.
  • Four Fully Buffered Outputs: The device offers fully buffered outputs which can drive up to 15 LSTTL loads, providing excellent signal integrity and reducing the need for external drivers.
  • Asynchronous Master Reset: An asynchronous master reset input clears the counter to its zero state, regardless of the clock input, allowing for immediate initialization when required.
  • Two Count Enable Inputs: The counter features two count enable inputs which can be used to control the counting sequence or to implement gating functions without affecting the internal state.
  • Direct Clearing: The clear function is direct, ensuring a quick response to reset commands for applications demanding fast initialization or recovery.
  • Wide Operating Voltage: The SN74LS161ANS operates over a broad voltage range from 4.75V to 5.25V, offering compatibility with standard 5V systems and flexibility in various operating conditions.

Applications

The SN74LS161ANS is versatile and can be utilized in numerous digital systems, including:

  • Digital clocks and timers
  • Frequency dividers and counters
  • Programmable dividers
  • Sequence generators
  • Interface circuitry

Package Information

The device is available in a 16-pin SOP (Small Outline Package), which is suitable for surface-mount technology, providing a compact footprint for space-constrained applications. The SN74LS161ANS is designed for easy integration into existing and new designs, offering a reliable and efficient solution for binary counting needs.

With its robust feature set and proven reliability, the SN74LS161ANS from Texas Instruments stands out as an excellent choice for designers looking to implement a synchronous 4-bit binary counter in their digital systems.

You May Also Be Interested in

Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9603 $52.8165
130+ $0.7880 $102.4400
200+ $0.7634 $152.6800
275+ $0.7387 $203.1425
355+ $0.7141 $253.5055
470+ $0.6402 $300.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,140 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess