EN
  • EN
  • DE

SN74LS165ADR

Part No SN74LS165ADR
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHFT REG PAR-LD 8BIT 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Complementary
Number of Elements 1
Number of Bits per Element 8
Purpose Parallel or Serial to Serial
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 007099-SN74LS165ADR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS165ADR CAD Model

Description

The SN74LS165ADR is a high-quality, high-performance integrated circuit (IC) manufactured by Texas Instruments, a globally recognized leader in the semiconductor industry.

  • Series: SN74
  • Device Type: 8-Bit Parallel-Load Shift Registers IC
  • Function: Converts parallel input data into serial output data
  • Inputs: Eight parallel data inputs
  • Output: Serial output
  • Clear Line: Direct overriding clear line
  • Technology: Low-power Schottky technology
  • Supply Voltage Range: Wide range
  • Noise Immunity: High noise immunity
  • Package: Small outline package
  • Compliance: RoHS compliant

You May Also Be Interested in

Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Lowest to $0.4037
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC SR OPEN DRAIN 12BIT 20-TSSOP
Need more? Email Us
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Advanced Micro Devices
IC REGISTER FILE 4BIT 120-CPGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4935 $51.8175
250+ $0.4050 $101.2500
385+ $0.3923 $151.0355
530+ $0.3797 $201.2410
685+ $0.3670 $251.3950
915+ $0.3290 $301.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,800 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess