EN
  • EN
  • DE

TPS3700DDCR2

Part No TPS3700DDCR2
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMP WINDOW W/REF 6SOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Window
Number of Elements 2
Output Type Open Drain
Supply Voltage - Operating 1.8 V to 18 V
Current - Quiescent (Max) 11μA
Propagation Delay (Max) 29μs
Hysteresis 5.5mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1111655-TPS3700DDCR2
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Defence, Military & Aerospace, Medical, Industrial
Ultra Librarian 3D Model Ultra Librarian TPS3700DDCR2 CAD Model

Description

Product Overview: Texas Instruments TPS3700DDCR2

The TPS3700DDCR2 is a high-precision window voltage detector designed by Texas Instruments (TI) to cater to a wide array of applications that require voltage monitoring. This integrated circuit (IC) is part of TI's extensive portfolio of voltage supervisors and monitors, ensuring systems operate within their specified voltage ranges for enhanced reliability and performance.

The TPS3700DDCR2 operates over a supply voltage range of 1.8 V to 18 V, making it suitable for both low and high voltage applications. Its dual comparator design allows for monitoring of overvoltage and undervoltage conditions simultaneously, with the window size set by two external resistors. This feature is essential for applications that require precise voltage thresholds, such as industrial control systems, power management systems, and portable electronics.

The device boasts a high threshold accuracy of ±0.5% at 25°C, which is maintained over the full temperature range of -40°C to 125°C. This precision ensures consistent performance even in extreme conditions. Furthermore, the TPS3700DDCR2 has a low quiescent current of 6.5 μA (typical), which is beneficial for power-sensitive applications.

TI's TPS3700DDCR2 features an open-drain output stage for the OUT pin, which provides flexibility in interfacing with other components of a system. The output can be pulled up to a voltage different from VDD, allowing for level shifting that matches the input logic levels of a microcontroller or other digital interface.

The device is offered in a small, 6-pin SOT-23 package, which is ideal for space-constrained applications. Its small footprint, coupled with the minimal external component requirement, makes it an excellent choice for compact designs where board space is at a premium.

In summary, the Texas Instruments TPS3700DDCR2 is a versatile, high-accuracy voltage detector that provides robust protection for your electronic systems. It ensures that your applications operate within safe voltage limits, thereby preserving the integrity and longevity of the product.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $4.1631
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Rochester Electronics
93S46DM
Need more? Email Us
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2679 $52.2864
38+ $2.6813 $101.8894
58+ $2.5975 $150.6550
80+ $2.5138 $201.1040
103+ $2.4300 $250.2900
138+ $2.1786 $300.6468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,680 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess