EN
  • EN
  • DE

SN74LS173ADRE4

Part No SN74LS173ADRE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 4BIT 16SOIC  /  Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LS
Product Status Obsolete
Function Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 50 MHz
Max Propagation Delay @ V, Max CL 25ns @ 5V, 45pF
Trigger Type Positive Edge
Current - Output High, Low 2.6mA, 24mA
Voltage - Supply 4.75V ~ 5.25V
Current - Quiescent (Iq) 24 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.154", 3.90mm Width)
Base Product Number SN74LS17
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258466-SN74LS173ADRE4
Ultra Librarian 3D Model Ultra Librarian SN74LS173ADRE4 CAD Model

Description

The SN74LS173ADRE4 is a high-performance, 4-bit D-type register with a clear function, meticulously engineered by Texas Instruments. This integrated circuit belongs to the '74LS' logic family, known for its low-power Schottky technology. It is designed to offer exceptional utility in a wide array of digital applications where storage of multiple bits of data is required.

Key Features:

  • 4-Bit D-Type Register: This device features a quartet of D-type flip-flops that capture the data on the D-inputs when the clock (CLK) input is on a rising edge. This makes it suitable for applications requiring synchronous data capture and storage.
  • Clear Function: The integrated clear function allows for the immediate clearing of all flip-flops, resetting the output to a low state, which is particularly useful for initializing registers at power-up or during operation.
  • Output Enable: The output-enable (OE) feature provides control over the data flow from the register to subsequent stages of a circuit, allowing for greater flexibility in the management of data outputs.
  • Edge-Triggered Clocking: The edge-triggered clock input ensures that all changes at the data inputs are captured at the same time, providing synchronous operation for reliable data processing.
  • Direct Clear Input: The direct clear input enhances the usability of the device by providing a simple mechanism to reset the register irrespective of the clock signal.

Applications:

The SN74LS173ADRE4 is well-suited for a variety of digital applications, including:

  • Temporary storage for computational data
  • Serial-to-parallel data conversion
  • Data transfer and manipulation in microprocessor systems
  • Counters and dividers

Technical Specifications:

  • Package: The device is available in a surface-mount package, making it ideal for compact PCB layouts.
  • Supply Voltage: Typically operates at a supply voltage of 5V, compatible with TTL power levels.
  • Operating Temperature: Designed to function within a broad temperature range, ensuring reliability under various environmental conditions.

With its robust design and versatile features, the SN74LS173ADRE4 from Texas Instruments is an excellent choice for designers looking for a reliable 4-bit register to incorporate into their digital systems.

You May Also Be Interested in

Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess