EN
  • EN
  • DE

SN74LS194ADRG4

Part No SN74LS194ADRG4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC RGSTR, BI-DIRECT SGL 16SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74LS
Product Status Obsolete
Logic Type Register, Bidirectional
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 4
Function Universal
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN74LS19
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257076-SN74LS194ADRG4
Ultra Librarian 3D Model Ultra Librarian SN74LS194ADRG4 CAD Model

Description

Product Overview: SN74LS194ADRG4 from Texas Instruments

The SN74LS194ADRG4 is a versatile 4-bit bidirectional universal shift register designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device features parallel inputs, parallel outputs, J-K serial inputs, clear, and clocking and has a wide range of applications including control systems, data management, and signal processing.

Key Features

  • Functionality: The SN74LS194ADRG4 is capable of operating in four modes: shift left, shift right, hold (do nothing), and load data. This flexibility allows for a wide variety of applications in digital systems.
  • Operating Voltage: It operates at a standard 5V supply voltage, making it compatible with TTL (Transistor-Transistor Logic) power levels.
  • Shift Frequency: With a typical shift frequency of 25 MHz, it provides high-speed data manipulation which is essential for modern digital applications.
  • Low Power Consumption: The device is designed for low power consumption, which is critical for extending the life of battery-powered devices.
  • Package: It comes in a 16-pin SOIC package, which is suitable for surface-mount technology, thereby saving space on printed circuit boards.
  • Compatibility: The SN74LS194ADRG4 is compatible with most TTL families, ensuring ease of integration into existing systems.

Applications

The SN74LS194ADRG4's wide range of functionality makes it an ideal component for various applications, including:

  • Computers and computer peripherals
  • Digital signal processors (DSPs)
  • Automated test equipment
  • Robotics and automation systems
  • Communication devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LS194ADRG4 is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets. The device undergoes rigorous testing to ensure high performance and durability over a wide range of environmental conditions.

With its combination of features, the SN74LS194ADRG4 is a highly adaptable component that enhances the functionality and efficiency of digital systems. Its high-speed operation, low power consumption, and versatility make it a valuable part of any electronic product where reliable data manipulation is required.

You May Also Be Interested in

Nexperia USA Inc.
NOW NEXPERIA 74HC164PW - SERIAL
Lowest to $0.1598
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
Texas Instruments
IC DUAL STATIC SHFT REG 16SO / Shift Element Bit
Lowest to $4.3911
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Harris Corporation
4-STAGE SHIFT REGISTER / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $85.6698
National Semiconductor (TI)
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
Advanced Micro Devices
BUS DRIVER/H/L SERIES, 7-BIT / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $8.6417
National Semiconductor (TI)
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Lowest to $0.2657
National Semiconductor (TI)
PARALLEL IN SERIAL OUT, 8-BIT / Shift Element Bit
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9355 $58.0650
65+ $1.5881 $103.2265
100+ $1.5385 $153.8500
135+ $1.4889 $201.0015
175+ $1.4392 $251.8600
235+ $1.2903 $303.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess