EN
  • EN
  • DE

SN74LS221D

Part No SN74LS221D
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 45NS 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Monostable Multivibrator 16-SOIC
Manufacturer Texas Instruments
Series 74LS
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name 74LS221
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74LS221DG4, 296-3673-5, -SN74LS221D-NDR, SN74LS221DE4, SN74LS221DE4-ND, SN74LS221DG4-ND
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896664-SN74LS221D
Ultra Librarian 3D Model Ultra Librarian SN74LS221D CAD Model

Description

The SN74LS221D from Texas Instruments is a high-performance, dual monostable multivibrator chip with Schottky-clamped TTL circuitry. This integrated circuit is designed to produce precise time delays and as a one-shot pulse generator. The SN74LS221D is widely used in a variety of digital applications, including timing, pulse shaping, and sequential logic operations.

Key Features

  • Direct Clear Input: A feature that allows immediate termination of the output pulse regardless of the pulse's duration.
  • Individual Trigger Inputs: Each multivibrator has a separate trigger and clear input, providing flexibility in operation and application design.
  • Edge-Triggered From Active-High or Active-Low Gated Logic Inputs: This allows the device to be triggered on the rising or falling edge of the input signal, making it compatible with a variety of logic signal types.
  • Retriggerable for Very Long Pulses: The SN74LS221D can be retriggered by applying a new pulse before the current pulse has finished, allowing for the generation of extended pulses without the need for external circuitry.
  • Standard Supply Voltage: Operates at a standard 5V supply voltage, making it easy to integrate with existing TTL logic systems.

Applications

The versatility of the SN74LS221D makes it suitable for a wide range of applications. It is commonly used in:

  • Digital delay timers
  • Sequential timers
  • Pulse width modulation (PWM) circuits
  • Pulse shaping networks
  • Frequency dividers
  • Dead-time generators

Technical Specifications

Below are some of the technical specifications of the SN74LS221D:

  • Package: SOIC-16
  • Operating Temperature: 0°C to 70°C
  • Logic Type: Monostable Multivibrator
  • Number of Circuits: 2
  • Supply Voltage - Min: 4.75V
  • Supply Voltage - Max: 5.25V

For detailed technical data and application notes, designers and engineers are encouraged to consult the official datasheet and product guides available on the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8XSON / Monostable Multivibrator 5.3 ns 8-XSON, SOT833-1 (1.95x1)
Lowest to $0.3706
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $7.5734
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.2540
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $115.6717
Analog Devices Inc.
TIMERBLOX: V-CONTROLLED PULSE WI
Need more? Email Us
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3223 $52.8920
95+ $1.0850 $103.0750
145+ $1.0511 $152.4095
200+ $1.0172 $203.4400
255+ $0.9833 $250.7415
345+ $0.8816 $304.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,022 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess