EN
  • EN
  • DE

SN74LS2323P

Part No SN74LS2323P
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095068-SN74LS2323P
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS2323P CAD Model

Description

The SN74LS2323P is a high-quality integrated circuit produced by Texas Instruments, a leader in semiconductor innovation. This device belongs to the 74LS series, which is well-known for its low-power Schottky technology, offering a balance between speed and power consumption. The SN74LS2323P is designed to meet the rigorous demands of modern electronic systems, providing reliable performance across a variety of applications.

Key Features

  • Technology: The device utilizes Low-Power Schottky (LPS) technology, which ensures low power dissipation while maintaining high-speed operation.
  • Logic Type: It is a logic gate IC, which can be used to implement fundamental logic functions in digital circuits.
  • Package: The SN74LS2323P comes in a DIP (Dual In-line Package), making it suitable for through-hole mounting, which is beneficial for prototyping and educational purposes.
  • Operating Voltage: It operates within a voltage range that is typical for 74LS series devices, ensuring compatibility with a wide range of digital systems.
  • Input and Output Compatibility: The IC is compatible with standard TTL (Transistor-Transistor Logic) inputs and outputs, allowing for easy integration into existing designs.

Applications

The SN74LS2323P is versatile and can be used in various digital applications, including:

  • Computing systems
  • Consumer electronics
  • Embedded systems
  • Communication equipment
  • Industrial control systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LS2323P is no exception and is manufactured to the highest standards, ensuring that it performs consistently over time and in diverse conditions. Whether you're designing a new system or maintaining an existing one, the SN74LS2323P is a reliable choice for your digital logic needs.

Support and Resources

For designers and engineers, Texas Instruments provides extensive support and resources for the SN74LS2323P, including datasheets, application notes, and design tools. This ensures that integrating the SN74LS2323P into your projects is as seamless as possible, with a wealth of information at your fingertips to guide you through the design process.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess