EN
  • EN
  • DE

U5533

Part No U5533
Manufacturer Apem Inc.
Catalog OEM Parts (T - Z)
Description Switch Cap, Green, Tactile Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101836-U5533
Categories OEM Parts(T-Z)
Manufacturer Apem Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian U5533 CAD Model

Description

The Apem Inc. U5533 is a series of robust and reliable rocker switches designed for various applications requiring durable and dependable switching solutions. Apem is a well-known manufacturer of high-quality switches and control components, and the U5533 series exemplifies their commitment to performance and reliability.

Applications:

  • Industrial Control Panels: Used for on/off control and function selection in industrial machinery and equipment.
  • Marine Equipment: Providing switching functionality in marine environments, resisting moisture and corrosion.
  • Construction Equipment: Integrated into heavy machinery and construction vehicles for various control functions.
  • Agricultural Equipment: Used in tractors, harvesters, and other agricultural machinery for reliable switching.
  • Test and Measurement Equipment: Providing reliable switching in testing instruments and measurement devices.

Features:

  • Rocker Actuation: Easy-to-use rocker switch mechanism.
  • Various Contact Configurations: Available in different pole and throw configurations (e.g., SPST, SPDT, DPST, DPDT).
  • High Current Rating: Capable of handling moderate to high current loads.
  • Durable Construction: Rugged design for long-lasting performance in harsh environments.
  • Multiple Termination Options: Available with various termination styles (e.g., solder lugs, screw terminals, quick connect).
  • Sealed Options: Some models offer sealed construction for protection against dust, moisture, and other contaminants.
  • Variety of Actuator Colors and Markings: Available with different actuator colors and markings for easy identification.

Benefits:

  • Reliable Performance: Rugged construction ensures reliable operation in demanding environments.
  • Easy to Operate: Rocker actuation provides intuitive and convenient switching.
  • Versatile Application: Suitable for a wide range of applications due to various contact configurations and current ratings.
  • Long-Lasting Durability: Designed for long-term performance and resistance to wear and tear.
  • Easy Installation: Multiple termination options facilitate easy installation in different systems.

Additional Details:

The Apem Inc. U5533 series switches typically feature housings made from durable materials such as nylon or polycarbonate. The contact materials are usually silver or gold-plated to ensure reliable electrical connections. The switches are designed to meet industry standards for electrical safety and environmental compliance, including IP ratings for sealed versions. Detailed specifications, including electrical ratings, mechanical life, and environmental operating conditions, can be found in the product datasheet. The U5533 series is available with various actuator styles and colors to suit different aesthetic and functional requirements. The switches are commonly used in both momentary and maintained contact applications, offering flexibility in system design. The datasheet also provides information on panel mounting dimensions and recommended installation procedures. The series offers options with illuminated actuators for visual indication of switch status.

You May Also Be Interested in

Lucent
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2391 $58.5795
590+ $0.1963 $115.8170
915+ $0.1901 $173.9415
1,260+ $0.1840 $231.8400
1,625+ $0.1779 $289.0875
2,175+ $0.1595 $346.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,985 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess