EN
  • EN
  • DE

SN74LS247NSR

Part No SN74LS247NSR
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC BCD-7 SEG DECODER/DVR 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Display Type LED
Configuration 7 Segment
Interface BCD
Operating Supply Current 7mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.209", 5.30mm Width)
Manufacturer Package 16-SO
Win Source Part Number 765571-SN74LS247NSR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LS247
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian SN74LS247NSR CAD Model

Description

Product Overview: SN74LS247NSR by Texas Instruments

The SN74LS247NSR is a high-quality integrated circuit from Texas Instruments, renowned for their precision engineering and state-of-the-art semiconductor technology. This particular device is a member of the 74LS family, which indicates it is a low-power Schottky device, optimized for speed and energy efficiency.

Key Features

  • Logic Type: BCD to 7-Segment Decoder/Driver
  • Output Configuration: Open Collector
  • Supply Voltage: Typically 5V
  • Operating Temperature Range: 0°C to 70°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16
  • RoHS: Compliant

The SN74LS247NSR is designed for interfacing between digital systems and displays. It translates a four-bit binary coded decimal (BCD) input to the seven-segment outputs necessary to drive common types of numeric displays, making it an essential component for applications requiring numeric output such as digital clocks, calculators, and counters.

Performance and Reliability

This IC is built to deliver exceptional performance with a direct open-collector driver output for the seven-segment display, which allows for the connection of multiple segments in parallel if increased current sourcing is necessary. Its design ensures a high noise margin and low power consumption, which is critical for battery-operated and power-sensitive applications.

Applications

The versatility of the SN74LS247NSR makes it suitable for a broad range of applications. It is commonly used in:

  • Electronic Scoreboards
  • Digital Clocks and Timers
  • Instrumentation Displays
  • Calculator Displays
  • General Numeric Display Applications

With its robust design and Texas Instruments' commitment to quality, the SN74LS247NSR is a reliable choice for designers looking to implement a 7-segment display interface in their digital systems.

You May Also Be Interested in

Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
Rohm Semiconductor
LCD Driver VQFN024V4040
Lowest to $1.7724
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549
ON Semiconductor
LCD Driver
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
Microchip Technology
IC DRVR 32CH 80V 64QFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6792 $51.5088
34+ $3.0188 $102.6392
52+ $2.9245 $152.0740
71+ $2.8301 $200.9371
92+ $2.7358 $251.6936
123+ $2.4528 $301.6944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess