EN
  • EN
  • DE
  • IT

SN74LS253N

Part No SN74LS253N
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 4-1 DATA SELECT/MUX 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 2.6mA, 8mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 1008998-SN74LS253N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LS253N CAD Model

Description

SN74LS253N Dual 4-Line to 1-Line Data Selectors/Multiplexers with 3-State Outputs

The SN74LS253N is a high-performance integrated circuit designed by Texas Instruments, renowned for its reliability and versatility in digital systems. This particular chip is a dual 4-line to 1-line data selector/multiplexer with 3-state outputs, making it an essential component for managing multiple data sources in digital and computing applications.

Key Features:

  • Logic Type: Multiplexer
  • Number of Circuits: 2
  • Number of Inputs: 4 per circuit
  • Number of Outputs: 1 per circuit with 3-state output
  • Operating Voltage: 4.75V to 5.25V
  • Output Current: High/Low 400/8 mA
  • Package / Case: PDIP-16
  • Propagation Delay Time: 18ns at 5V

Product Description:

The SN74LS253N is a representative of the 74LS logic family, which ensures compatibility with a wide range of digital systems. This device provides two individual 4-line to 1-line selectors/multiplexers with a common binary address input (A, B). It allows the selection of one of four data sources for each multiplexer by the address lines. Moreover, the 3-state outputs can deliver the selected data without interference when enabled or remain in a high-impedance state when disabled, allowing for the use in bus-oriented systems.

Thanks to its standard PDIP-16 packaging, the SN74LS253N is easy to handle and integrate into various circuit boards. The chip operates within a supply voltage range of 4.75V to 5.25V, which is typical for TTL logic levels, and it features a low power consumption. The propagation delay time is relatively short, ensuring quick data selection and minimal signal latency.

Whether used in digital multiplexing, data routing, or signal gating, the SN74LS253N's robust design and functionality make it a go-to choice for engineers and electronics enthusiasts alike. With Texas Instruments' commitment to quality, this product is a reliable and efficient solution for complex digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER, CBT/FST/QS/5C/B SERI
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS SWITCH 10 X 1:1 24-QSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2892 $50.6100
425+ $0.2373 $100.8525
655+ $0.2299 $150.5845
900+ $0.2225 $200.2500
1,165+ $0.2151 $250.5915
1,560+ $0.1928 $300.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,078 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess