EN
  • EN
  • DE

SN74LS33

Part No SN74LS33
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE 2-INPUT POSITIVE-NOR BUFFERS WITH OPEN-COLLECTOR OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254959-SN74LS33
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS33 CAD Model

Description

The SN74LS33 from Texas Instruments is a fundamental component in digital electronics, belonging to the 74LS family of logic gates. This integrated circuit is designed to perform the NOR logic function, which is a combination of OR and NOT operations. The SN74LS33 features four independent 2-input NOR gates in a single package, making it a versatile choice for implementing logic functions in a variety of digital applications.

Key Features

  • Logic Type: Quad 2-Input Positive-NOR Gates
  • Operating Voltage: Typically 5V, with a range from 4.75V to 5.25V, making it compatible with TTL (Transistor-Transistor Logic) power levels.
  • Package: Available in various package types, including PDIP (Plastic Dual-In-Line Package), SOIC (Small Outline Integrated Circuit), and others, providing flexibility for different PCB (Printed Circuit Board) layouts.
  • Propagation Delay Time: Fast propagation delay time, ensuring quick response in critical applications.
  • Operating Temperature: Designed to operate over a wide temperature range, making it suitable for industrial and commercial environments.
  • Low Power Consumption: The LS (Low Power Schottky) technology offers reduced power consumption compared to standard TTL logic, making it ideal for power-sensitive designs.

Applications

The SN74LS33 is commonly used in digital circuits where NOR logic is required. It can be found in applications such as:

  • Control systems
  • Alarm systems
  • Logic function generators
  • Data processing
  • Computer logic units

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LS33 is no exception, with rigorous testing and quality control measures in place to ensure consistent performance. Customers can trust in the durability and longevity of this component for their digital logic needs.

For detailed specifications, technical documentation, and application notes, designers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Nordic Semiconductors
Need more? Email Us
Samsung
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Silergy Corp
Need more? Email Us
Toko America Inc.
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Toshiba Semiconductor and Storage
Lowest to $69.2099
Intel
Lowest to $50.4238
Tyco Electronics
Lowest to $1.1071

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3865 $50.2450
320+ $0.3172 $101.5040
490+ $0.3073 $150.5770
675+ $0.2974 $200.7450
870+ $0.2874 $250.0380
1,165+ $0.2577 $300.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess