EN
  • EN
  • DE
  • IT

SN74LS393N

Part No SN74LS393N
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC DUAL 4-BIT BINARY CNTR 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 35MHz
Trigger Type Negative Edge
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 1009008-SN74LS393N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LS393N CAD Model

Description

Product Overview: SN74LS393N Dual 4-Bit Binary Counter

The SN74LS393N is a high-quality integrated circuit produced by Texas Instruments, known for its reliability and precision. This particular model is part of the 74LS logic family, which is a series of low-power Schottky devices. The SN74LS393N is characterized as a dual 4-bit binary counter, which consists of two individual counters in a single package.

Key Features

  • Dual 4-Bit Counters: The SN74LS393N contains two independent 4-bit binary counters, each having a clear and a clock input.
  • Direct Clearing: Each counter can be cleared directly by a high level on the clear input, ensuring quick initialization or reset.
  • Asynchronous Counting: Counting occurs asynchronously, meaning that the output changes state as soon as the clock input changes, without any delay.
  • Wide Operating Voltage Range: The device is designed to operate over a wide range of voltages, typically from 4.75V to 5.25V, making it suitable for various applications.
  • Low Power Consumption: As a member of the 74LS family, the SN74LS393N boasts low power consumption, which is ideal for power-sensitive designs.
  • High-Speed Operation: The counter operates at high speeds, with typical clock frequency capabilities in the megahertz range, allowing for rapid counting and timing operations.

Applications

The SN74LS393N is versatile and can be used in a variety of electronic applications. Its primary function is to count pulses, which can be used in:

  • Timing circuits
  • Frequency dividers
  • Digital clocks
  • Programmable counters
  • State machines

Package and Quality

Encased in a standard 14-pin DIP (Dual In-line Package), the SN74LS393N is designed for easy integration into both prototyping and production environments. Texas Instruments is committed to maintaining high-quality standards, and this product meets or exceeds industry specifications for performance and reliability.

With its robust features and proven performance, the SN74LS393N from Texas Instruments is an excellent choice for designers and engineers looking to implement effective counting solutions in their digital systems.

You May Also Be Interested in

ON Semiconductor
IC BINARY COUNTER
Need more? Email Us
Texas Instruments
CD54HC40103 HIGH SPEED CMOS LOGI / Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 14DIP
Lowest to $7.3050
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL 4-STA
Lowest to $8.6604
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16CDIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP / Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-PDIP
Lowest to $0.6633
Harris Corporation
IC BINARY COUNTER 21-BIT 16CDIP
Lowest to $1.1760
Texas Instruments
IC DECADE COUNTER DL 4BIT 16DIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16CDIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Lowest to $31.9426

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7960 $59.7000
175+ $0.6532 $114.3100
270+ $0.6328 $170.8560
370+ $0.6123 $226.5510
475+ $0.5919 $281.1525
635+ $0.5307 $336.9945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,099 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess