EN
  • EN
  • DE

SN74LS444N

Part No SN74LS444N
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description BUS EXCHANGER, LS SERIES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1095107-SN74LS444N
Ultra Librarian 3D Model Ultra Librarian SN74LS444N CAD Model

Description

The SN74LS444N, manufactured by Texas Instruments, is an octal buffer and line driver designed to meet the stringent requirements of high-speed data transmission systems. This integrated circuit is part of the 74LS (Low-Power Schottky) series, known for combining low power consumption with high-speed operation.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Number of Pins: 20-pin PDIP (Plastic Dual-In-Line Package)
  • Supply Voltage Range: 4.75V to 5.25V, typically 5V
  • Operating Temperature Range: 0°C to 70°C
  • Output Current: High-level output current of -3 mA and low-level output current of 24 mA

Product Description

The SN74LS444N is equipped with eight non-inverting buffers with 3-state outputs, which can be employed as memory address drivers, clock drivers, and bus-oriented transmitters/receivers. The 3-state outputs ensure that multiple units can be connected to the same bus lines, providing high flexibility in bus management through controlled output states.

With its high-current output capability, the SN74LS444N can drive heavily loaded outputs with ease, maintaining excellent signal integrity. The device's fast propagation delay and transition times make it an excellent choice for interfacing with high-speed microprocessors and can effectively reduce the noise generated by high-speed digital systems.

Constructed with bipolar technology, the SN74LS444N offers a robust latch-up performance. Its inputs are compatible with standard CMOS outputs, as well as with LSTTL (Low-Power Schottky Transistor-Transistor Logic) outputs, allowing for easy integration with a wide range of digital systems.

Applications

Common applications for the SN74LS444N include:

  • Memory address drivers
  • Bus-oriented systems
  • Data transmission systems
  • Microprocessor or microcontroller interfacing

Overall, the SN74LS444N from Texas Instruments is a versatile and reliable choice for designers looking to optimize their high-speed digital designs with a dependable buffering and driving solution.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess