EN
  • EN
  • DE

SN74LS48N

Part No SN74LS48N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description BCD-to-Seven-Segment Decoders/Drivers 16-PDIP 0 to 70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Lead Free Contains Lead
Logic Function Decoder
Packaging Rail/Tube
RoHS Non-Compliant
Win Source Part Number 1095109-SN74LS48N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS48N CAD Model

Description

The SN74LS48N, manufactured by Texas Instruments, is a BCD (Binary-Coded Decimal) to seven-segment decoder/driver designed to convert the binary input data into the appropriate signals required to drive a seven-segment display. This integrated circuit (IC) is an essential component for applications that require the display of numerical information, such as digital clocks, calculators, and instrumentation displays.

Key Features

  • Logic Family: Low-Power Schottky (LS)
  • Operating Voltage: Typically 5V, which is compatible with standard TTL (Transistor-Transistor Logic) levels
  • Output Configuration: The outputs can directly drive common-anode LED or incandescent displays
  • Input Coding: Accepts a 4-bit binary-coded decimal input and provides output to display 0 to 9
  • Interfacing Capability: Can be interfaced with other TTL logic families with ease
  • Package Type: Housed in a standard 16-pin DIP (Dual In-line Package), making it easy to work with in a variety of PCB (Printed Circuit Board) layouts

Applications

The versatility of the SN74LS48N allows it to be used in a wide range of electronics that require numerical displays. It is commonly found in:

  • Digital clocks and timers
  • Electronic meters
  • Calculators
  • Instrumentation panels
  • Other consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LS48N is no exception. It is designed to meet the stringent requirements of the electronics industry and is built to provide consistent performance over its operational lifetime.

Support and Resources

For designers and engineers, Texas Instruments provides extensive support and resources for the SN74LS48N, including detailed datasheets, application notes, and reference designs. This ensures a smooth integration of the IC into your projects, with guidance available for optimal usage and troubleshooting.

You May Also Be Interested in

Shikues
Lowest to $0.0318
STMicroelectronics
Lowest to $2.6115
Shikues
Need more? Email Us
STMicroelectronics
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2373 $55.6785
100+ $1.0153 $101.5300
155+ $0.9835 $152.4425
215+ $0.9518 $204.6370
275+ $0.9201 $253.0275
365+ $0.8249 $301.0885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,068 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess