The SN74LS540 from Texas Instruments is a high-performance, octal buffer and line driver designed to interface with 8-bit multi-plexed address/data buses. This integrated circuit (IC) is a part of the 7400 series logic family and is particularly useful for driving bus lines or buffer memory address registers. It offers a robust solution for applications requiring high drive current and the ability to interface between different voltage levels.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Number of Pins: 20-pin package for secure PCB mounting
- Logic Family: LS
- Output Current: High drive capability with -15 mA Io Max (sink) and 24 mA Io Max (source)
- Operating Voltage: Typically 5V, which is compatible with TTL logic levels
- 3-State Outputs: Can be placed in a high-impedance state, effectively disconnecting the output from the circuit
Applications
The SN74LS540 is versatile and can be used in a variety of digital applications. It is particularly well-suited for:
- Driving heavy loads or as a buffer for memory address registers
- Interfacing with bus lines in microprocessor or microcontroller based systems
- Level shifting applications where signal integrity is crucial
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability, and the SN74LS540 is no exception. Each device is rigorously tested to ensure it meets the high standards expected by industry professionals. With Texas Instruments' long-standing reputation, you can be confident that the SN74LS540 will perform reliably in your electronic circuits.
Ordering Information
To order the SN74LS540 or to obtain more information about pricing and availability, please visit the Texas Instruments official website or contact an authorized distributor. Ensure that you specify the correct part number when placing an order to receive the genuine product designed and manufactured by Texas Instruments.